EN
  • EN
  • DE
  • IT

S9S12GN32F1MLCR

Part No S9S12GN32F1MLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S12
Other Names 935317518528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264220-S9S12GN32F1MLCR
Ultra Librarian 3D Model Ultra Librarian S9S12GN32F1MLCR CAD Model

Description

Product Overview: NXP S9S12GN32F1MLCR Microcontroller

The NXP S9S12GN32F1MLCR microcontroller is a highly integrated, versatile and powerful 16-bit MCU from the S12 MagniV family, designed to support a wide range of automotive and industrial applications. This device offers a perfect blend of performance, reliability, and cost-effectiveness, making it an ideal choice for complex control systems.

Key Features:

  • Advanced CPU: The S9S12GN32F1MLCR is equipped with NXP's HCS12 core, operating at up to 25 MHz, providing the computational power necessary for demanding applications.
  • Memory Capacity: It boasts 32KB of Flash memory for program storage and 2KB of RAM for data processing, ensuring ample space for complex software routines and algorithms.
  • Robust I/O Capabilities: With up to 59 General Purpose Input/Output (GPIO) pins, this microcontroller can handle multiple input and output signals for various peripherals and sensors.
  • Integrated Peripherals: The device includes a range of on-chip peripherals such as multiple Serial Communication Interface (SCI) modules, Serial Peripheral Interface (SPI) modules, an 8-channel 10-bit Analog-to-Digital Converter (ADC), and a 2-channel 8-bit Digital-to-Analog Converter (DAC).
  • Enhanced Timer Functions: It features a rich set of timers including a 16-bit free-running timer, 8-channel timer/pulse width modulator (PWM) module, and a Real-Time Interrupt (RTI) module.
  • Networking Support: The microcontroller supports Controller Area Network (CAN) protocol for networking in automotive environments, enabling reliable communication between various electronic control units (ECUs).
  • Low Power Modes: To ensure energy efficiency, the S9S12GN32F1MLCR offers multiple power-saving modes, including stop and wait modes, which are essential for battery-powered applications.
  • Package: The MCU comes in a 64-LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The NXP S9S12GN32F1MLCR microcontroller is ideal for a variety of applications such as automotive control systems, industrial automation, robotics, and other embedded systems that require a balance between performance and power consumption.

Reliability and Quality:

As with all NXP products, this microcontroller is designed to meet the highest standards of quality and reliability. It is built to withstand the rigors of the environments it is intended for, ensuring long-term stability and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess