EN
  • EN
  • DE

S9S12GN32F1CLC

Part No S9S12GN32F1CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932938-S9S12GN32F1CLC
Ultra Librarian 3D Model Ultra Librarian S9S12GN32F1CLC CAD Model

Description

Product Overview: NXP S9S12GN32F1CLC

The NXP S9S12GN32F1CLC is a cutting-edge microcontroller designed to cater to the rigorous demands of automotive and industrial applications. As a member of the S12G Microcontroller family, it is built on the high-performance HCS12X core, which operates at a maximum frequency of 50MHz. This microcontroller is renowned for its exceptional efficiency, reliability, and versatility.

Key Features

  • Core: The S9S12GN32F1CLC is powered by the HCS12X core, which is a 16-bit CPU designed for high-speed operation while maintaining low power consumption.
  • Memory: It comes equipped with 32KB of flash memory, providing ample space for complex programs and applications. Additionally, it has 2KB of RAM for efficient data processing.
  • Advanced Timer: The microcontroller includes a robust set of timers, including a 4-channel timer module (TIM), an 8-channel, 16-bit timer module (TIM16), and a 2-channel, 16-bit timer module (TIM16B) to manage a variety of timing tasks.
  • Communication Interfaces: For seamless connectivity, it supports multiple communication interfaces, including two Serial Communication Interface (SCI) modules, a Serial Peripheral Interface (SPI) module, and an Inter-Integrated Circuit (I²C) bus.
  • Analog-to-Digital Converter: An integrated 16-channel, 10-bit Analog-to-Digital Converter (ADC) ensures accurate conversion of analog signals to digital data for processing.
  • Package: The device comes in an 80-pin LQFP package, which is suitable for space-constrained applications while providing enough pins for extensive functionality.

Applications

The S9S12GN32F1CLC is engineered for a broad range of applications. Its robust feature set makes it ideal for automotive control systems, including engine management and body control modules. It is also well-suited for industrial control systems, such as process controllers, robotics, and automation systems.

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The S9S12GN32F1CLC microcontroller is designed to perform in challenging environments, ensuring consistent operation over a wide temperature range and providing long-term dependability for critical applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess