EN
  • EN
  • DE

S9S12GN32F0MLFR

Part No S9S12GN32F0MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48LQFP / MCU 16-bit S12 CISC 32KB Flash 3.3V/5V Automotive 48-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Reel package
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 3.13 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 793785-S9S12GN32F0MLFR
Popularity Medium
Supply and Demand Status Limited
Family Name S9S12G
Introduction Date July 30, 2011
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian S9S12GN32F0MLFR CAD Model

Description

Introducing the NXP S9S12GN32F0MLFR Microcontroller

The NXP S9S12GN32F0MLFR is a powerful and versatile microcontroller that is part of NXP's HCS12 / S12 family. This microcontroller is designed to cater to a wide range of automotive and industrial applications, where efficiency, reliability, and performance are of paramount importance. Built on the proven S12 technology, the S9S12GN32F0MLFR offers a robust set of features that enable developers to create sophisticated systems with ease.

Key Features

  • Advanced CPU: At the heart of the S9S12GN32F0MLFR is a 16-bit HCS12 CPU that delivers the perfect balance between processing power and energy efficiency, ensuring that applications can run smoothly without draining excessive power.
  • Memory Capacity: The device boasts 32KB of flash memory, which provides ample space for complex program code and data storage. Additionally, it includes 2KB of RAM, facilitating efficient data handling and manipulation.
  • Rich Peripheral Set: It comes equipped with a diverse set of peripherals including multiple serial communication interfaces (SCI, SPI), an 8-channel 10-bit analog-to-digital converter (ADC), and a 4-channel timer interface module (TIM) to accommodate a wide array of functionalities.
  • Robust I/O Capabilities: With up to 25 general-purpose input/output (GPIO) pins, designers have the flexibility to connect a variety of sensors, actuators, and other external components to customize their applications.
  • Enhanced System Protection: Integrated features such as a watchdog timer and low-voltage detection ensure system reliability by monitoring and responding to potential issues like code execution errors or power supply fluctuations.

Application Areas

The S9S12GN32F0MLFR is well-suited for applications that require a high degree of control and precision. Its capabilities make it an excellent choice for automotive control systems, including body control modules and sensor interfaces. In the industrial space, it can be used for process control, robotics, and other automation systems that demand a reliable and capable microcontroller.

Design Support and Longevity

NXP provides comprehensive design support for the S9S12GN32F0MLFR, with software libraries, development tools, and reference designs to accelerate the development process. Additionally, the product is backed by NXP's product longevity program, ensuring availability for extended periods, which is crucial for industrial and automotive manufacturers who require long-term supply stability.

With its advanced features and support, the NXP S9S12GN32F0MLFR stands as a top-tier microcontroller for developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5329 $58.9277
32+ $3.7193 $119.0176
49+ $3.6031 $176.5519
67+ $3.4869 $233.6223
86+ $3.3707 $289.8802
115+ $3.0219 $347.5185
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess