EN
  • EN
  • DE

S9S12G48F1MLC

Part No S9S12G48F1MLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814319-S9S12G48F1MLC
Ultra Librarian 3D Model Ultra Librarian S9S12G48F1MLC CAD Model

Description

NXP S9S12G48F1MLC Microcontroller

The NXP S9S12G48F1MLC is a powerful and versatile microcontroller that is part of the S12G Microcontrollers series. It is designed to meet the demanding requirements of automotive and industrial applications. With its robust architecture, this microcontroller offers a perfect blend of performance, reliability, and cost-effectiveness, making it an ideal choice for a wide range of control and monitoring tasks.

Key Features:

  • Advanced CPU: The S9S12G48F1MLC is equipped with NXP's HCS12 core, which operates at up to 25 MHz, providing the computational power necessary for complex tasks and algorithms.
  • Memory: It comes with 48 KB of flash memory and 4 KB of RAM, ensuring ample space for application code and data storage.
  • Rich Peripherals: The device includes a variety of peripherals such as multiple serial communication interfaces (SCI, SPI, IIC), an 8-channel 10-bit Analog-to-Digital Converter (ADC), and a 2-channel 10-bit Digital-to-Analog Converter (DAC), among others, to interface with a wide range of sensors and actuators.
  • Timers: Integrated timers, including an 8-channel timer module (TIM), 2-channel Output Compare (OC) and 2-channel Input Capture (IC), provide precise timing and control for real-time applications.
  • Robust I/O: The microcontroller features up to 38 general-purpose input/output (GPIO) pins, offering flexibility in connecting with external circuits and devices.
  • Enhanced System Protection: Features like low-voltage detection, watchdog timer, and a clock monitor help to ensure reliable operation under adverse conditions.
  • Package: The S9S12G48F1MLC is available in a 64-pin LQFP package, which is suitable for space-constrained applications while providing enough pins for complex tasks.

Applications:

The S9S12G48F1MLC microcontroller is well-suited for a variety of applications, such as:

  • Automotive control systems
  • Industrial control systems
  • Robotics and automation
  • Home appliances
  • Medical devices

With its robust feature set and flexible I/O options, the NXP S9S12G48F1MLC is an excellent choice for engineers and developers looking to create reliable and efficient systems in automotive and industrial environments.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3263 $51.6315
12+ $8.4729 $101.6748
19+ $8.2081 $155.9539
26+ $7.9434 $206.5284
33+ $7.6786 $253.3938
44+ $6.8842 $302.9048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess