EN
  • EN
  • DE

S9S12G240F0MLH

Part No S9S12G240F0MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 240KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 240KB (240K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 240KB (240K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932919-S9S12G240F0MLH
Ultra Librarian 3D Model Ultra Librarian S9S12G240F0MLH CAD Model

Description

The NXP S9S12G240F0MLH is a cutting-edge microcontroller designed to cater to the demanding needs of automotive and industrial applications. As part of the S12G Microcontroller family, it is built on the high-performance HCS12X core, which operates at a frequency of up to 50 MHz. This particular model is encapsulated in a 64 LQFP (Low Profile Quad Flat Package) that is both space-efficient and suitable for a wide range of embedded systems.

Key Features

  • Core: The HCS12X core is a 16-bit CPU that offers a perfect balance between processing power and power consumption, making it an ideal choice for applications that require efficiency and reliability.
  • Memory: It boasts an integrated memory system with 240 KB of Flash memory and 12 KB of RAM, providing ample space for complex software applications and real-time data processing.
  • Advanced Peripherals: This microcontroller includes a rich set of peripherals such as multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 10-bit Analog-to-Digital Converter (ADC), and a 4-channel Timer Module (TIM). These peripherals enable versatile interfacing with sensors, actuators, and other microcontrollers.
  • Robust Design: With its operating temperature range from -40°C to +125°C, the S9S12G240F0MLH is designed to withstand harsh environmental conditions, making it highly reliable for automotive under-the-hood applications.
  • Development Support: NXP provides comprehensive development tools for the S12G family, including software drivers, example codes, and development boards, to accelerate the design and prototyping process.
  • Connectivity: With CAN, LIN, and SCI interfaces, the microcontroller ensures seamless communication in complex embedded systems, particularly in automotive networks.

Applications

The S9S12G240F0MLH is ideal for a variety of applications such as body control modules, automotive gateways, industrial control systems, and sensor nodes. Its robust design and rich feature set make it a versatile choice for designers looking to create sophisticated and reliable systems.

Conclusion

With its advanced features, robustness, and support for a wide range of communication protocols, the NXP S9S12G240F0MLH microcontroller stands out as an excellent choice for developers in the automotive and industrial sectors. Its integration of powerful peripherals and memory capacity enables complex applications and systems to be developed with efficiency and reliability.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3896 $62.3376
14+ $8.5248 $119.3472
21+ $8.2585 $173.4285
29+ $7.9921 $231.7709
38+ $7.7257 $293.5766
51+ $6.9265 $353.2515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,602 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess