EN
  • EN
  • DE

S9S12G192F0VLLR

Part No S9S12G192F0VLLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 100LQFP / MCU 16-bit S12 CISC 192KB Flash 3.3V/5V Automotive 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Reel package
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, IrDA, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 11K x 8
Supply Voltage 3.13 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 793783-S9S12G192F0VLLR
Popularity Medium
Supply and Demand Status Limited
Family Name S9S12G
Introduction Date March 30, 2012
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian S9S12G192F0VLLR CAD Model

Description

The NXP S9S12G192F0VLLR is a 16-bit microcontroller that integrates advanced features for a wide range of embedded applications. This microcontroller is part of the S12G Family of 16-bit MCUs, which are designed for automotive and industrial control systems requiring sophisticated network communications, low-power consumption, and high levels of integration.

Key Features

  • Core: The S9S12G192F0VLLR features a 16-bit HCS12 core that delivers the performance and efficiency expected from modern microcontrollers. The core operates at a frequency of up to 25 MHz, providing a perfect balance between speed and power consumption.
  • Memory: It comes equipped with 192 KB of flash memory, allowing ample space for complex programs and software stacks. Additionally, it has 12 KB of RAM for efficient data handling and processing.
  • Input/Output: The microcontroller offers a rich set of I/O options, including multiple general-purpose input/output (GPIO) pins, analog-to-digital converters (ADCs), and timers, making it highly adaptable to various application needs.
  • Communication Interfaces: For communication, it supports multiple interfaces such as CAN, SPI, and I2C, enabling it to connect with other devices and form part of a larger system with ease.
  • Package: The S9S12G192F0VLLR is available in a 100-pin LQFP package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range, making it reliable for use in harsh environments typical of industrial and automotive applications.

Applications

The versatility of the S9S12G192F0VLLR makes it ideal for a variety of applications, including but not limited to automotive control systems, industrial automation, robotics, and smart sensors. Its robust design and comprehensive feature set ensure that it can meet the demands of complex and critical systems.

Conclusion

Overall, the NXP S9S12G192F0VLLR microcontroller is a powerful and reliable component that provides a scalable solution for designers looking to integrate advanced control and networking capabilities into their products. With its combination of performance, memory, and communication options, it stands out as a smart choice for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2476 $65.9808
18+ $6.7674 $121.8132
27+ $6.5559 $177.0093
37+ $6.3444 $234.7428
48+ $6.1330 $294.3840
64+ $5.4985 $351.9040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess