EN
  • EN
  • DE

S9S12C64F0CPBE

Part No S9S12C64F0CPBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12 core, 64KB Flash, 25MHz, -40/+85degC, Automotive Qualified, QFP 52
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 16 b
Halogen Free Halogen Free
Interface CAN, SCI, SPI
Max Frequency 25 MHz
Maximum Operating Temperature 85 °C
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 35
Number of Timers/Counters 8
Radiation Hardening No
RAM Size 4 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 969580-S9S12C64F0CPBE
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S9S12C64F0CPBE CAD Model

Description

The NXP S9S12C64F0CPBE is a cutting-edge microcontroller designed for automotive and industrial applications that require robust performance and high levels of reliability. This microcontroller is part of the HCS12 family, which is well-known for its integration of a sophisticated 16-bit architecture and comprehensive feature set to handle complex computations and control tasks.

Key Features:

  • Core: The S9S12C64F0CPBE is built around the HCS12 central processing unit (CPU), which operates at a frequency of up to 25 MHz. This powerful core provides the computational horsepower needed for real-time processing in embedded systems.
  • Memory: It comes with 64KB of on-chip flash memory, which is ideal for storing firmware and application code, and 4KB of RAM for temporary data storage during operation.
  • Digital and Analog I/O: The device features a variety of digital and analog inputs/outputs, including multiple general-purpose input/output (GPIO) pins, analog-to-digital converters (ADCs), and timers, which are crucial for interfacing with sensors, actuators, and other peripherals.
  • Communication Interfaces: To ensure connectivity with other components and networks, the microcontroller includes several serial communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C modules.
  • Advanced Interrupt Capabilities: The S9S12C64F0CPBE has an advanced interrupt controller that supports prioritized interrupt handling, which is essential for managing multiple tasks and responding to time-critical events efficiently.
  • Package: Encased in a 112-pin LQFP (Low Profile Quad Flat Package), the microcontroller offers a compact footprint while providing ample pin access for interfacing with external circuitry.
  • Temperature Range: This microcontroller is designed to operate within the industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Target Applications: Ideal for applications in automotive control systems, industrial automation, robotics, and other embedded systems that demand high-speed processing and precise control.

Quality and Reliability:

NXP's commitment to quality is evident in the S9S12C64F0CPBE, with features like low-power modes for energy efficiency and watchdog timers for system integrity checks. The microcontroller's robust design ensures that it meets the stringent requirements of the automotive industry for reliability and longevity.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9329 $59.1948
29+ $4.0476 $117.3804
45+ $3.9211 $176.4495
61+ $3.7946 $231.4706
79+ $3.6680 $289.7720
106+ $3.2887 $348.6022
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,080 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess