EN
  • EN
  • DE

S9S12B64F0CFUER

Part No S9S12B64F0CFUER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 80QFP / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number S9S12
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1318781-S9S12B64F0CFUER
Ultra Librarian 3D Model Ultra Librarian S9S12B64F0CFUER CAD Model

Description

The NXP S9S12B64F0CFUER is a high-performance microcontroller designed for automotive and industrial applications. It is part of NXP's HCS12B family, which is renowned for its robust architecture, rich set of features, and ease of use. This particular model offers a perfect blend of processing power, memory, and peripheral sets, making it an ideal choice for complex and demanding applications.

Key Features

  • Core: The device is built around the 16-bit HCS12 core, which operates at a maximum frequency of 50 MHz. The core is designed for high-speed processing and real-time execution, which is essential for control-oriented applications.
  • Memory: It comes with 64 KB of on-chip flash memory, which is ideal for storing firmware and applications. Additionally, it features 4 KB of RAM, ensuring smooth operation and data handling.
  • Advanced Timer: The microcontroller includes a rich set of timer functions, including a 4-channel 16-bit timer, an 8-channel 10-bit Analog-to-Digital Converter (ADC), and two 8-channel PWM modules, providing precise control for a variety of applications.
  • Communication Interfaces: A comprehensive set of communication interfaces is available, including two SCI (Serial Communication Interface) channels, one SPI (Serial Peripheral Interface) channel, and an IIC (Inter-Integrated Circuit) bus, facilitating easy integration with other components and systems.
  • Package: The S9S12B64F0CFUER is offered in an 80-QFP (Quad Flat Package) that provides a compact footprint while allowing for sufficient I/O options for interfacing with external devices.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, making it reliable in harsh environments.
  • Quality and Reliability: As with all NXP products, this microcontroller adheres to strict quality and reliability standards, making it suitable for safety-critical automotive applications that require compliance with industry standards such as AEC-Q100.

Applications

The S9S12B64F0CFUER is versatile and can be used in a range of applications, including but not limited to engine control units, body control modules, industrial control systems, and sensor interfaces. Its robust design and comprehensive feature set make it a go-to choice for developers looking for a reliable and powerful microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess