EN
  • EN
  • DE

S9S08SG16E1WTL

Part No S9S08SG16E1WTL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28TSSOP / S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number S9S08
Other Names S9S08SG16E1WTL,935321436574,568-14603
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263792-S9S08SG16E1WTL
Ultra Librarian 3D Model Ultra Librarian S9S08SG16E1WTL CAD Model

Description

Introducing the NXP S9S08SG16E1WTL Microcontroller

The NXP S9S08SG16E1WTL is a versatile and powerful microcontroller designed for a wide range of applications. This 8-bit MCU is part of NXP's S08 family and is built on a high-performance HCS08 core that operates at a maximum frequency of 40 MHz. With its robust feature set and low-power capabilities, the S9S08SG16E1WTL is an ideal choice for automotive, industrial, and consumer applications requiring efficient and reliable performance.

Key Features of the S9S08SG16E1WTL

  • Memory: This microcontroller comes equipped with 16 KB of flash memory and 1 KB of RAM, providing ample space for application code and data storage. The flash memory is highly reliable, with fast read access times and the ability to endure 100,000 write/erase cycles.
  • Advanced I/O: The S9S08SG16E1WTL offers a rich set of input/output options, including up to 40 GPIOs, which are highly configurable to suit various interfacing requirements. It also includes an 8-channel, 10-bit analog-to-digital converter (ADC) for precise analog signal measurement.
  • Communication Interfaces: For communication, the device features multiple serial communication interfaces, such as SCI (Serial Communications Interface) and SPI (Serial Peripheral Interface), facilitating easy data exchange with other peripherals and microcontrollers.
  • Timers: The MCU is equipped with an 8-channel timer/pulse-width modulator (TPM) module, which is essential for applications requiring precise timing and PWM control, such as motor control or LED dimming.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, making it suitable for both low-power and standard-power applications.
  • Temperature Range: The device is operational over an extended temperature range from -40°C to +85°C, ensuring reliability and performance even in harsh environmental conditions.
  • Development Support: NXP provides comprehensive development support for the S9S08SG16E1WTL, including software libraries, development tools, and reference designs to accelerate the development process.

Applications

The S9S08SG16E1WTL MCU is engineered to meet the demands of various applications, from simple control systems to more complex embedded solutions. It is particularly well-suited for automotive applications such as body control modules, sensors, and user interfaces. In the industrial sector, it can be used for process control, automation, and monitoring systems. Consumer electronics, including home appliances and portable devices, also benefit from the integration of this robust and efficient microcontroller.

With its balanced blend of performance, power efficiency, and rich peripheral set, the NXP S9S08SG16E1WTL is a reliable choice for designers looking to enhance their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess