EN
  • EN
  • DE
  • IT

S9S08RNA60W1MLF

Part No S9S08RNA60W1MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 48LQFP  /  S08 series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S08
Other Names 935318209557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263817-S9S08RNA60W1MLF
Ultra Librarian 3D Model Ultra Librarian S9S08RNA60W1MLF CAD Model

Description

Overview of NXP S9S08RNA60W1MLF Microcontroller

The NXP S9S08RNA60W1MLF is a high-performance microcontroller designed to cater to a wide range of embedded applications requiring efficient power management and robust operation. This product is part of the S08 family of 8-bit microcontrollers, which are well-known for their reliability and ease of use.

Key Features

  • Core: The S9S08RNA60W1MLF is built around the HCS08 core, which operates at a bus speed of up to 20 MHz. This core provides the perfect balance between processing power and power consumption, making it suitable for both industrial and consumer applications.
  • Memory: It comes equipped with 60KB of flash memory, ensuring ample space for complex program code and 2KB of RAM for efficient data handling.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions.
  • I/O Pins: With up to 50 general-purpose input/output (GPIO) pins, this microcontroller offers great flexibility for interfacing with peripherals and sensors.
  • Timers: Multiple timers, including an 8-channel, 16-bit timer and a 2-channel, 16-bit timer, provide accurate timing and pulse-width modulation (PWM) capabilities essential for control applications.
  • Communication Interfaces: The S9S08RNA60W1MLF supports a range of communication protocols, including I²C, SPI, and SCI, allowing for easy integration into a communication bus or for interfacing with other devices.
  • Analog Features: It also offers an array of analog features, such as an 8-channel, 10-bit analog-to-digital converter (ADC) which facilitates precise measurement of analog signals.
  • Package: The microcontroller is offered in a 32-pin LQFP package, which is ideal for space-constrained applications.

Applications

The versatile feature set of the NXP S9S08RNA60W1MLF makes it an excellent choice for applications in automotive control systems, industrial automation, consumer electronics, and battery-powered devices. Its robust design and rich peripheral set support a broad range of functionalities, from simple control tasks to more demanding processing needs.

In summary, the NXP S9S08RNA60W1MLF microcontroller offers a powerful combination of performance, memory, and peripheral integration, making it a go-to solution for developers looking for a reliable and flexible microcontroller for their embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess