EN
  • EN
  • DE

S9S08LG32J0CLK

Part No S9S08LG32J0CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 80LQFP / 8-bit HCS08 Central Processor Unit (CPU)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LCD, LVD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1.9K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Part Number Series S9S08LG32
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812035-S9S08LG32J0CLK
Ultra Librarian 3D Model Ultra Librarian S9S08LG32J0CLK CAD Model

Description

The NXP S9S08LG32J0CLK is a versatile and powerful microcontroller designed for a wide range of applications that require low power consumption and high-performance processing. This microcontroller is part of the S08 family which is known for its robustness and efficiency, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • Core: The device features an 8-bit HCS08 central processing unit (CPU), which provides a perfect balance between speed and power efficiency. The CPU operates at a maximum frequency of 40 MHz, delivering the computational power needed for complex tasks.
  • Memory: It is equipped with 32KB of flash memory, providing ample space for program storage, and 2KB of RAM for efficient data handling and processing.
  • Advanced Peripherals: The S9S08LG32J0CLK includes a range of integrated peripherals such as multiple channel 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a serial communications interface (SCI) that enhance its functionality and reduce the need for additional components.
  • Power Management: This microcontroller offers exceptional power management features, including a range of low-power modes that significantly extend battery life in portable applications.
  • Development Support: NXP provides comprehensive development support for the S9S08LG32J0CLK, including software libraries, development tools, and reference designs that help accelerate the design process and reduce time-to-market.

Applications

The S9S08LG32J0CLK is suitable for a broad spectrum of applications. It is commonly used in consumer electronics such as smart home devices, wearables, and gaming peripherals. In the automotive sector, it can be found in car entertainment systems, body control modules, and sensors. Industrial applications include factory automation, process control systems, and robotics.

Package and Quality

This microcontroller is available in a 48-pin LQFP package, which provides a compact footprint while allowing for sufficient I/O ports for most applications. NXP's commitment to quality ensures that the S9S08LG32J0CLK meets stringent industry standards for reliability and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2157 $50.5884
29+ $3.4591 $100.3139
45+ $3.3510 $150.7950
62+ $3.2429 $201.0598
80+ $3.1348 $250.7840
107+ $2.8105 $300.7235
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess