EN
  • EN
  • DE

S9S08DZ60F2CLH

Part No S9S08DZ60F2CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP / S08 series Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935317674557
Standard Package 800
Win Source Part Number 1090738-S9S08DZ60F2CLH
Ultra Librarian 3D Model Ultra Librarian S9S08DZ60F2CLH CAD Model

Description

NXP S9S08DZ60F2CLH Microcontroller

The NXP S9S08DZ60F2CLH is a highly integrated and efficient 8-bit microcontroller designed for a wide range of applications requiring robust performance in a compact package. This microcontroller is part of NXP's HCS08 family and is built on a high-performance HCS08 core that operates at a maximum frequency of 40 MHz. With its advanced features and capabilities, the S9S08DZ60F2CLH is an ideal solution for automotive, industrial, and consumer applications where reliability and power efficiency are critical.

Key Features:

  • Memory: The S9S08DZ60F2CLH comes with 60 KB of flash memory, which provides ample space for complex program code and data storage. Additionally, it has 4 KB of RAM for efficient data processing.
  • High-Speed I/O: It includes multiple general-purpose input/output (GPIO) pins, which allow for flexible interfacing with external devices and provide a wide range of peripheral options.
  • Advanced Timers: The device features an array of timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) that supports precise timing operations and PWM signal generation.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC enables the microcontroller to convert analog signals to digital with high precision, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and SCI (UART), allowing for easy integration into a variety of systems and facilitating communication with other devices.
  • On-Chip Debug Interface: The microcontroller includes a background debug mode (BDM), which simplifies the development process by enabling in-circuit debugging and programming.
  • Low Power Consumption: The S9S08DZ60F2CLH is designed for low-power operation, with several power-saving modes to minimize energy consumption in battery-powered applications.

Package and Temperature Range:

The microcontroller is available in a 48-pin LQFP package, which ensures a compact footprint while offering sufficient I/O options for most applications. It operates over an industrial temperature range, making it robust for harsh environments.

Whether you are designing an automotive control system, a sophisticated industrial automation platform, or a smart consumer device, the NXP S9S08DZ60F2CLH microcontroller provides the performance, versatility, and reliability required to meet the demands of your application.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess