EN
  • EN
  • DE
  • IT

S9S08AW16AE0VLDR

Part No S9S08AW16AE0VLDR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-LQFP (10x10)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932875-S9S08AW16AE0VLDR
Ultra Librarian 3D Model Ultra Librarian S9S08AW16AE0VLDR CAD Model

Description

The NXP S9S08AW16AE0VLDR is a robust 8-bit microcontroller that is part of the S08 product family, designed to offer a high-performance solution for a wide range of embedded applications. This microcontroller is based on the HCS08 core, which operates at a maximum frequency of 40 MHz, providing a perfect blend of processing power and energy efficiency.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with a maximum bus frequency of 20 MHz, ensuring swift and efficient data handling for embedded operations.
  • Memory: Comes equipped with 16KB of on-chip flash memory, offering ample space for program storage, and 1KB of RAM for smooth runtime operations.
  • Advanced Timer: Features an enhanced timer module (ETM) that includes a range of functionalities such as a 3-channel timer, real-time interrupt, and a precision pulse-width modulator (PWM) for complex timing operations.
  • Multiple Communication Interfaces: Boasts a variety of communication interfaces including SCI (Serial Communications Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit) bus module, enabling versatile connectivity options for peripheral devices.
  • Analog-to-Digital Converter: Integrated 10-bit ADC with multiple channels, providing precise analog input measurement capabilities for sensor data and other analog signals.
  • On-Chip Debugging: Supports Background Debug Mode (BDM) for streamlined debugging, which simplifies the development process and reduces time to market.
  • Low-Power Modes: Features multiple power-saving modes, including stop and wait modes, to optimize power consumption for battery-powered and energy-sensitive applications.
  • Voltage Range: Operates within a voltage range of 2.7V to 5.5V, making it suitable for a variety of operating environments and power supplies.
  • Package: Available in a 44-pin LQFP (Low-Profile Quad Flat Package), providing a compact footprint for space-constrained applications.

Applications:

The S9S08AW16AE0VLDR microcontroller is ideal for a range of applications, including industrial control systems, automotive systems, consumer electronics, and home appliances. Its robust feature set ensures reliable performance in environments that demand precision and low power consumption.

With its versatile communication interfaces and robust timer features, the S9S08AW16AE0VLDR is a powerful choice for developers looking to create sophisticated embedded systems that require a high level of control and connectivity.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess