EN
  • EN
  • DE

S9KEAZN32AMLH

Part No S9KEAZN32AMLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KEA
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9KEAZN32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14348, 935320459557, S9KEAZN32AMLH-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893345-S9KEAZN32AMLH
Ultra Librarian 3D Model Ultra Librarian S9KEAZN32AMLH CAD Model

Description

Product Overview: NXP S9KEAZN32AMLH Microcontroller

The NXP S9KEAZN32AMLH microcontroller is a highly integrated and versatile device designed for automotive and industrial applications. This product is part of the KEA series of MCUs from NXP that are known for their robust performance and reliability in harsh environments.

Key Features

  • Core: The S9KEAZN32AMLH is built around an ARM Cortex-M0+ core, which operates at up to 48 MHz, providing an optimal balance between processing power and power consumption.
  • Memory: It comes equipped with 32KB of flash memory and 2KB of RAM, ensuring sufficient space for complex applications and effective real-time data processing.
  • Communication Interfaces: Multiple communication interfaces are included, such as CAN, LIN, SPI, I2C, and UART, allowing for versatile connectivity options with other devices and systems.
  • Timers and ADC: The device features a range of timers, counters, and a 12-bit analog-to-digital converter (ADC), supporting precise control and measurement tasks.
  • I/O Ports: With numerous general-purpose input/output (GPIO) ports, the MCU can interface with a variety of sensors, actuators, and other peripherals.
  • Package: The S9KEAZN32AMLH is available in a 48-pin LQFP package, which is suitable for space-constrained applications while providing enough pins for complex functionalities.
  • Temperature Range: It operates over an extended temperature range, making it ideal for automotive and other temperature-sensitive applications.
  • Development Support: NXP provides comprehensive development support for the S9KEAZN32AMLH, including software libraries, development tools, and reference designs, to facilitate rapid prototyping and development.

Applications

The robust feature set of the NXP S9KEAZN32AMLH makes it suitable for a wide range of applications, particularly in the automotive sector, such as body control modules, sensor nodes, and actuator controls. Additionally, it is well-suited for industrial automation, motor control, and various embedded system applications that require a reliable microcontroller with a rich set of features.

With its combination of performance, connectivity, and support, the NXP S9KEAZN32AMLH microcontroller stands as a compelling choice for designers looking to create sophisticated and durable electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess