EN
  • EN
  • DE

S9KEAZ128AVLHR

Part No S9KEAZ128AVLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KEA
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 58
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9KEAZ128
Other Names 568-15151-1,568-15151-2,935312446528,S9KEAZ128AVLHR,568-15151-6
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264117-S9KEAZ128AVLHR
Ultra Librarian 3D Model Ultra Librarian S9KEAZ128AVLHR CAD Model

Description

Product Overview: NXP S9KEAZ128AVLHR Microcontroller

The NXP S9KEAZ128AVLHR microcontroller is a highly integrated and efficient solution designed for automotive and industrial applications. This powerful MCU is part of the Kinetis EA series, which is known for its robust performance and reliability in harsh environments.

Key Features:

  • Core: The S9KEAZ128AVLHR features an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz, offering a balanced combination of energy efficiency and processing capability.
  • Memory: It is equipped with 128 KB of flash memory and 16 KB of RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: This MCU includes a variety of communication interfaces such as CAN, LIN, SPI, I2C, and UART, enabling it to connect with other devices and components in a system seamlessly.
  • Analog Modules: It comes with multiple analog modules including a 12-bit ADC, a high-speed comparator, and an analog voltage reference, which are essential for sensor interfacing and real-time decision making.
  • Timers and Counters: The device contains a range of timers, including a real-time counter, periodic interrupt timers, and a 6-channel FlexTimer for advanced timing and PWM functionalities.
  • Low Power Consumption: Designed for energy-sensitive applications, it features multiple power-saving modes to reduce power consumption without sacrificing performance.
  • Package: The S9KEAZ128AVLHR is available in a 64 LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range, making it ideal for automotive and industrial environments that require a high level of thermal stability.

Applications:

The NXP S9KEAZ128AVLHR is designed to meet the demands of a wide range of applications, including but not limited to automotive body electronics, sensor fusion, motor control systems, and industrial control systems. Its robust feature set ensures reliable operation in applications that require connectivity, real-time control, and low power consumption.

With its advanced features and capabilities, the NXP S9KEAZ128AVLHR microcontroller is a compelling choice for designers and engineers looking for a high-performance MCU that can withstand the rigors of automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess