EN
  • EN
  • DE

S912ZVML64F3WKHR

Part No S912ZVML64F3WKHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 64-HLQFP (10x10)
Manufacturer NXP
Series S12 MagniV
Package Reel - TR
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 64-LQFP Exposed Pad
Case / Package 64-HLQFP (10x10)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932869-S912ZVML64F3WKHR
Ultra Librarian 3D Model Ultra Librarian S912ZVML64F3WKHR CAD Model

Description

Product Overview: NXP S912ZVML64F3WKHR Microcontroller

The NXP S912ZVML64F3WKHR is a high-performance microcontroller tailored for advanced automotive and industrial applications. It is part of the S12 MagniV family, renowned for their integrated, mixed-signal MCUs designed to deliver exceptional efficiency and versatility in operation.

Key Features:

  • Core: The microcontroller features a 16-bit S12 CPU core, operating at a frequency of up to 50 MHz, which provides a perfect balance between processing power and energy consumption.
  • Memory: It comes equipped with 64 KB of Flash memory and 4 KB of RAM, facilitating robust application development and data handling.
  • Integration: The S912ZVML64F3WKHR boasts a high level of integration, including a voltage regulator and a LIN physical layer, which simplifies design and reduces system costs.
  • Analog Modules: The device includes advanced analog modules such as a 12-channel 12-bit Analog-to-Digital Converter (ADC) and two analog comparators, enhancing its capabilities for sensor interfacing and real-time control.
  • Timers: Multiple timing systems are available, including an 8-channel timer module, a 2-channel timer, and a Real-Time Interrupt timer, supporting complex timing operations and PWM generation.
  • Communication Interfaces: It supports various communication protocols with its Serial Communication Interface (SCI), Serial Peripheral Interface (SPI), and Inter-Integrated Circuit (I²C) modules.
  • Package: The MCU is available in a 64-pin LQFP package, offering a compact footprint suitable for space-constrained applications.
  • Temperature Range: It operates over the automotive temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

Designed for automotive and industrial applications, the S912ZVML64F3WKHR is ideal for body control modules, sensor applications, motor control units, and various other embedded systems that require a high level of reliability and integration.

Conclusion:

The NXP S912ZVML64F3WKHR microcontroller is a robust, highly integrated solution that brings together the essential features required for next-generation automotive and industrial applications. Its mix of processing power, memory capacity, and rich set of peripherals makes it a go-to choice for designers looking to create efficient and cost-effective systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess