EN
  • EN
  • DE

S912ZVMC25F1WKKR

Part No S912ZVMC25F1WKKR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80TQFP / S12Z series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-TQFP-EP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 32K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (12x12)
Base Product Number S912
Other Names 935318742564
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263751-S912ZVMC25F1WKKR
Ultra Librarian 3D Model Ultra Librarian S912ZVMC25F1WKKR CAD Model

Description

The NXP S912ZVMC25F1WKKR microcontroller is a highly integrated, robust automotive-grade component designed to meet the rigorous demands of modern vehicle electronics. This powerful MCU is part of NXP's S12 MagniV portfolio, which combines years of automotive experience with cutting-edge technology to deliver exceptional performance and reliability.

Key Features

  • Advanced Integration: The S912ZVMC25F1WKKR integrates an S12 core with a 16-bit CPU, alongside a voltage regulator, and a CAN (Controller Area Network) module, minimizing the need for external components and simplifying design.
  • High Performance: With a maximum operating frequency of 25 MHz, this MCU provides a balanced combination of processing power and energy efficiency, suitable for handling complex automotive applications.
  • Generous Memory: Equipped with 128 KB of flash memory and 8 KB of RAM, it offers ample space for robust application code and data storage, ensuring smooth operation of advanced vehicle functions.
  • Robust I/O Capabilities: The device includes a range of I/O options, including multiple general-purpose input/output (GPIO) pins, analog-to-digital converters (ADCs), and timers, allowing for versatile control and sensor interfacing.
  • Automotive Networking: The integrated CAN module ensures reliable communication within the vehicle's network, essential for real-time data exchange and system diagnostics.
  • Temperature Range: Designed to operate over a wide temperature range, this MCU is suitable for use in harsh automotive environments, ensuring performance from -40°C to 125°C.
  • Package: The S912ZVMC25F1WKKR comes in an 80 QFP (Quad Flat Package), providing a compact footprint for space-constrained applications.

Applications

The NXP S912ZVMC25F1WKKR is ideal for a wide range of automotive applications, including body control modules, gateways, sensor nodes, and actuator controls. Its robust design and comprehensive feature set make it a perfect choice for developers looking to create sophisticated automotive systems that require reliable performance under challenging conditions.

Quality and Support

Backed by NXP's commitment to quality and long-term support, the S912ZVMC25F1WKKR is a microcontroller that automotive developers can trust for their critical applications. NXP's extensive support network and documentation ensure that designers have the resources they need to bring their projects to successful completion.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $385.8023 $385.8023
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess