EN
  • EN
  • DE

MT16HTF25664AY-667G2

Part No MT16HTF25664AY-667G2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-667 256Mx64 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951066-MT16HTF25664AY-667G2
Series *
Ultra Librarian 3D Model Ultra Librarian MT16HTF25664AY-667G2 CAD Model

Description

The Micron MT16HTF25664AY-667G2 is a 2GB DDR2 667MHz (PC2-5300) CL5 240-Pin DIMM memory module. Designed for use in desktop computers, this module provides a significant boost to system performance, enabling smoother multitasking and faster application loading.

Applications

  • Desktop PCs
  • Workstations
  • Running multiple applications simultaneously
  • Web browsing with numerous tabs
  • Light gaming

Features

  • 2GB Capacity
  • DDR2 Technology
  • 667MHz (PC2-5300) Speed
  • 240-Pin DIMM
  • CL5 Latency
  • Unbuffered
  • Non-ECC

Benefits

  • Improved system responsiveness
  • Enhanced multitasking performance
  • Faster application loading
  • Smoother overall operation
  • Increased memory capacity for demanding applications

Additional Details

This memory module operates at the standard DDR2 voltage of 1.8V. The 240-pin DIMM form factor allows for easy installation in compatible desktop motherboards. The unbuffered design ensures rapid data access, while the CL5 latency contributes to efficient data transfer. The module is non-ECC, making it suitable for general desktop computing tasks. Micron is a reputable manufacturer of memory and storage solutions, ensuring the quality and reliability of this module. This memory provides a solid performance upgrade for desktop computers, improving the overall user experience.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess