EN
  • EN
  • DE

S912ZVMC25F1VKK

Part No S912ZVMC25F1VKK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80TQFP / S12Z series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-TQFP-EP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 32K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (12x12)
Base Product Number S912
Other Names 935333823557
Standard Package 480
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263701-S912ZVMC25F1VKK
Ultra Librarian 3D Model Ultra Librarian S912ZVMC25F1VKK CAD Model

Description

Introducing the NXP S912ZVMC25F1VKK Microcontroller

The NXP S912ZVMC25F1VKK is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This exceptional product from NXP's 16-bit S12ZVM family is engineered to deliver unparalleled efficiency, reliability, and functionality in a compact package.

Key Features

  • Advanced MCU Architecture: Built on the S12Z core, this microcontroller operates at a frequency of up to 25 MHz, offering a perfect balance between processing power and energy efficiency.
  • Memory Capacity: It comes with 128 KB of flash memory, 8 KB of RAM, and 4 KB of EEPROM, providing ample space for complex applications and data storage without the need for external memory components.
  • Robust I/O Capabilities: The S912ZVMC25F1VKK features a rich set of input/output options, including multiple general-purpose input/output (GPIO) pins, analog-to-digital converters (ADCs), and timers, enabling versatile control and interfacing with a wide range of peripherals.
  • Enhanced Safety Features: Safety is a top priority for automotive and industrial systems. This microcontroller incorporates several safety mechanisms to detect and respond to system failures, making it an ideal choice for safety-critical applications.
  • Integrated CAN Interface: With its on-chip Controller Area Network (CAN) module, this microcontroller facilitates reliable communication in complex systems, such as automotive networks, where data integrity and error handling are paramount.
  • Motor Control Support: The device includes specialized features for motor control applications, making it suitable for a variety of automotive and industrial motor control systems.

Applications

The S912ZVMC25F1VKK is versatile enough to support a broad range of applications, particularly those in the automotive sector, such as:

  • Body control modules
  • Dashboard systems
  • Power steering
  • Anti-lock braking systems
  • Engine control units

Its robust design also makes it an excellent choice for industrial applications, including:

  • Factory automation
  • Motor control systems
  • Industrial control systems

With its combination of performance, memory capacity, safety features, and communication capabilities, the NXP S912ZVMC25F1VKK microcontroller stands out as a top-tier component for developers seeking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess