EN
  • EN
  • DE

S912ZVCA19F0MKH

Part No S912ZVCA19F0MKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 42
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 16x12b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP Exposed Pad
Case / Package 64-LQFP (10x10)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893309-S912ZVCA19F0MKH
Ultra Librarian 3D Model Ultra Librarian S912ZVCA19F0MKH CAD Model

Description

NXP S912ZVCA19F0MKH Microcontroller

The NXP S912ZVCA19F0MKH is a powerful and versatile microcontroller designed for automotive and industrial applications. This high-performance microcontroller is part of NXP's S12 MagniV family, which integrates a sophisticated 16-bit S12 core with smart analog features, providing an ideal solution for complex control systems.

Key Features:

  • Integrated Analog Functions: This microcontroller includes an array of analog modules, such as Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), and voltage regulators, reducing the need for external components and simplifying the overall system design.
  • High-Performance S12 Core: The 16-bit S12 core operates at a frequency of up to 50 MHz, delivering the computational power necessary for demanding applications, while maintaining the efficiency and ease of use that the S12 architecture is known for.
  • Advanced Timer Modules: The S912ZVCA19F0MKH comes equipped with sophisticated timer modules, including a Pulse Width Modulation (PWM) controller, which is crucial for precise motor control and other timing-critical operations.
  • Robust Communication Interfaces: With multiple communication interfaces like CAN, LIN, and SPI, this microcontroller facilitates easy integration into vehicle networks and industrial control systems, enabling reliable data exchange with other system components.
  • Enhanced Memory Options: It boasts a generous memory configuration with up to 128 KB of Flash memory and 8 KB of RAM, providing ample space for complex software applications and data storage.
  • Low-Power Modes: Energy efficiency is a key consideration in modern electronics, and the S912ZVCA19F0MKH addresses this with multiple low-power modes to reduce power consumption when full processing power is not required.

Designed with a focus on reliability and functionality, the NXP S912ZVCA19F0MKH is an excellent choice for engineers looking for a microcontroller that can meet the stringent requirements of automotive applications, while also being flexible enough for a range of industrial uses. Its integration of analog and digital features on a single chip makes it a cost-effective and space-saving solution for today's complex electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8515 $50.5545
8+ $13.8269 $110.6152
12+ $13.3948 $160.7376
16+ $12.9627 $207.4032
20+ $12.5306 $250.6120
27+ $11.2344 $303.3288
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,554 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess