EN
  • EN
  • DE

S912XET256J2MAAR

Part No S912XET256J2MAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80QFP / HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935315065528
Standard Package 750
Win Source Part Number 1318802-S912XET256J2MAAR
Ultra Librarian 3D Model Ultra Librarian S912XET256J2MAAR CAD Model

Description

The NXP S912XET256J2MAAR microcontroller is a high-performance automotive-grade product designed to meet the rigorous demands of modern vehicle electronics. This advanced chip is part of the S12XE family of 16-bit microcontrollers, which are renowned for their exceptional reliability, efficiency, and speed.

Key Features:

  • Core: The S912XET256J2MAAR is built around the HCS12X core, which operates at a frequency of up to 50 MHz. This core provides a balanced combination of processing power and energy efficiency, making it ideal for a wide range of automotive applications.
  • Memory: It boasts a generous 256 KB of flash memory, which is highly reliable and secure, ensuring that vital application code and data are well-protected. Additionally, it includes 12 KB of RAM for efficient data handling and processing.
  • Input/Output: With an array of input/output options, this microcontroller supports various communication protocols, including CAN, SPI, and SCI, allowing for flexible integration with other vehicle systems.
  • Analog to Digital Converter (ADC): The integrated 12-bit ADC provides precise measurement capabilities for sensor data, essential for real-time monitoring and control within automotive environments.
  • Timers: Multiple timers, including 8-channel and 2-channel timer modules, offer versatile timing solutions for tasks such as PWM generation, event counting, and time-based control.
  • Temperature Range: Operating within an extended temperature range, the S912XET256J2MAAR is well-suited for the harsh conditions often encountered in automotive applications.
  • Packaging: The device is available in an 80-pin QFP (Quad Flat Package), which is conducive to space-saving designs without compromising on functionality.

Applications:

The S912XET256J2MAAR microcontroller is an excellent choice for a variety of automotive applications, including engine management systems, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial and consumer applications that require high reliability and performance.

Quality and Reliability:

NXP is known for its commitment to quality, and the S912XET256J2MAAR is no exception. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 standards, ensuring long-term reliability and performance in the field.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3624 $71.8120
10+ $11.7845 $117.8450
16+ $11.4160 $182.6560
21+ $11.0487 $232.0227
28+ $10.6803 $299.0484
37+ $9.5750 $354.2750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess