EN
  • EN
  • DE

S912XEQ512J2CALR

Part No S912XEQ512J2CALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
Other Names 935309918528
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264167-S912XEQ512J2CALR
Ultra Librarian 3D Model Ultra Librarian S912XEQ512J2CALR CAD Model

Description

The NXP S912XEQ512J2CALR is a high-performance microcontroller tailored for automotive and industrial applications. It is part of the NXP S12XE family of 16-bit microcontrollers, which are renowned for their robust design, exceptional performance, and advanced feature set. This particular model is designed to operate with enhanced reliability and efficiency, making it a prime choice for safety-critical applications.

Key Features

  • Core: The microcontroller is built around the HCS12X CPU, which is a 16-bit core that provides a perfect balance between speed and power consumption. The CPU operates at a frequency of up to 50MHz, delivering the computational power necessary for complex tasks.
  • Memory: It boasts an impressive 512KB of flash memory, ensuring ample space for application code and data storage. Additionally, it comes with 32KB of RAM, facilitating efficient data processing and multitasking.
  • Advanced Timer: The device includes an enhanced Time Processing Unit (eTPU), which is an intelligent timer system for precise timing operations and complex waveform generation, crucial for automotive engine control applications.
  • Networking: The S912XEQ512J2CALR supports various communication protocols, including CAN, LIN, and SPI, allowing for versatile connectivity options in a networked environment.
  • Robust I/O: A rich set of input/output options are available, providing flexibility in interfacing with sensors, actuators, and other peripherals.
  • Temperature Range: It is designed to withstand extreme temperatures, with an operational range from -40°C to 125°C, ensuring reliable performance in harsh environments.

Applications

The microcontroller's robust feature set makes it ideal for a wide range of applications, particularly in the automotive sector, such as engine management systems, transmission control, body control modules, and safety systems. Its reliability and processing capabilities also make it suitable for industrial control systems, robotics, and other high-demand applications.

Quality and Reliability

NXP's commitment to quality is evident in the S912XEQ512J2CALR microcontroller. It is designed to meet the stringent requirements of the automotive industry, including extended temperature operation and long-term reliability. The microcontroller is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for electronic components.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess