EN
  • EN
  • DE

S912XDQ256F1MAL

Part No S912XDQ256F1MAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP / MC9S12XDP512 DATA SHEET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.5V
Data Converters A/D 8x10b, 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Part Number Series S912XDQ256
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813448-S912XDQ256F1MAL
Ultra Librarian 3D Model Ultra Librarian S912XDQ256F1MAL CAD Model

Description

The NXP S912XDQ256F1MAL is a high-performance microcontroller designed for automotive and industrial applications requiring robust operation and a wide range of communication interfaces. This microcontroller is part of NXP's S12XD family, known for its integration and efficiency, making it an ideal choice for complex and demanding tasks.

Key Features

  • Core: The S912XDQ256F1MAL is built around the S12X core, which operates at a frequency of up to 80 MHz. The S12X core is an enhanced version of the 16-bit S12 architecture, boasting improved processing capabilities and efficiency.
  • Memory: It comes equipped with 256 KB of flash memory, which provides ample space for program storage. Additionally, it has 12 KB of RAM for efficient data handling and processing.
  • Advanced Timer: The microcontroller features a comprehensive set of timers, including 8-channel and 2-channel timer/pulse-width modulation (PWM) modules for precise timing and control tasks.
  • Communication Interfaces: Multiple communication interfaces are available, including two MSCAN modules, an SPI module, and two SCI (UART) modules, allowing for versatile connectivity options.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) with up to 16 channels enables the microcontroller to interface with analog sensors and transducers directly.
  • Package: Encased in an 80-QFP package, the S912XDQ256F1MAL is designed for space-constrained applications while allowing for sufficient I/O pin access.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.

Applications

The NXP S912XDQ256F1MAL is ideal for a variety of applications, such as engine control units, dashboard systems, body control modules, and industrial control systems. Its robust feature set and reliable performance under extreme conditions make it a preferred choice for designers who require a microcontroller that can withstand the rigors of automotive and industrial environments.

Conclusion

In summary, the NXP S912XDQ256F1MAL microcontroller is a versatile and powerful component that delivers the performance and features necessary for complex and demanding applications. With its wide range of communication interfaces, large memory capacity, and robust design, it stands as a solid choice for any project requiring a high-quality, reliable microcontroller.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9166 $57.8332
5+ $23.7260 $118.6300
8+ $22.9857 $183.8856
11+ $22.2441 $244.6851
14+ $21.5026 $301.0364
18+ $19.2781 $347.0058
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess