EN
  • EN
  • DE

S912XDP512J1MALR

Part No S912XDP512J1MALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 112LQFP / HCS12X HCS12X Microcontroller IC 16-Bit 80MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Product Status Not For New Designs
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.5V
Data Converters A/D 8x10b, 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935312243528
Standard Package 500
Win Source Part Number 1322641-S912XDP512J1MALR
Ultra Librarian 3D Model Ultra Librarian S912XDP512J1MALR CAD Model

Description

The NXP S912XDP512J1MALR microcontroller is a high-performance device designed to cater to the rigorous demands of automotive and industrial applications. This microcontroller is part of the S12XD family, renowned for its exceptional reliability and advanced features that make it an ideal choice for complex embedded systems.

Key Features:

  • Core: The S912XDP512J1MALR is built around a 16-bit HCS12X CPU core that operates at a frequency of up to 80 MHz, delivering robust processing capabilities with low power consumption.
  • Memory: It comes equipped with a generous 512 KB of flash memory, which allows for ample space to store application code and data. Additionally, it has 32 KB of RAM for efficient data handling and execution.
  • Advanced Timers: The device includes a rich set of timers, including 8-channel and 2-channel timer/pulse-width modulators (PWMs), which are essential for precise control in applications like motor control and lighting systems.
  • Communication Interfaces: Multiple communication interfaces are available on this microcontroller, including two MSCAN modules, two SPI modules, and an I2C interface, allowing for versatile connectivity options.
  • Robust I/O: The microcontroller features up to 59 general-purpose I/O pins, which can be programmed for various input/output functions to interface with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) with up to 16 channels provides accurate analog signal measurement, vital for sensor data acquisition and real-time decision-making.
  • On-Chip Debugging: The S912XDP512J1MALR supports on-chip debugging features, which simplifies the development and troubleshooting of applications.
  • Temperature Range: This microcontroller operates within an extended temperature range of -40°C to 125°C, making it perfectly suited for harsh environmental conditions.
  • Packaging: The device is available in a 112-pin LQFP package, which is ideal for space-constrained applications.

Applications:

The S912XDP512J1MALR microcontroller is an excellent choice for a wide array of applications, including but not limited to automotive control systems, industrial control systems, robotics, and smart sensors. Its combination of performance, memory capacity, and robust peripheral set enables designers to create sophisticated and reliable systems in demanding sectors.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess