EN
  • EN
  • DE

S908AB32AH3CFUE

Part No S908AB32AH3CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64QFP / HC08 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Bulk
Product Status Not For New Designs
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM
Number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number S908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935310168557
Standard Package 420
Win Source Part Number 1005331-S908AB32AH3CFUE
Ultra Librarian 3D Model Ultra Librarian S908AB32AH3CFUE CAD Model

Description

The NXP S908AB32AH3CFUE is a robust and versatile microcontroller designed to meet the demanding requirements of automotive and industrial applications. This high-performance MCU is part of NXP's S9S08 series, which is renowned for its exceptional reliability and efficiency.

Key Features:

  • CPU: The S908AB32AH3CFUE is equipped with an advanced HCS08 core that operates at a maximum frequency of up to 40 MHz, providing the computational power necessary for complex tasks.
  • Memory: It comes with 32KB of on-chip flash memory, which is ideal for storing firmware and applications, and 2KB of RAM for efficient data processing.
  • Robust I/O Capabilities: This microcontroller features a rich set of input/output options, including multiple general-purpose I/O pins, serial communication interfaces (SCI, SPI), and an 8-channel 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors and devices.
  • Temperature Range: The device is designed to operate within an extended temperature range of -40°C to 125°C, making it suitable for harsh environments.
  • Package: It is available in a compact 48-pin QFP package, which is ideal for space-constrained applications.
  • Power Efficiency: With its low-power design, the S908AB32AH3CFUE ensures minimal power consumption, which is critical for battery-powered or energy-sensitive systems.

Applications:

The S908AB32AH3CFUE microcontroller is an excellent choice for a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Motor control
  • Smart sensors
  • Home appliance control

Support and Resources:

NXP provides comprehensive support for the S908AB32AH3CFUE, including detailed datasheets, technical documentation, application notes, and development tools to facilitate design-in and reduce time-to-market. With its combination of performance, flexibility, and support, the S908AB32AH3CFUE is a top-tier microcontroller solution for any application that demands reliability and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0163 $58.0326
5+ $23.8082 $119.0410
8+ $23.0643 $184.5144
11+ $22.3203 $245.5233
14+ $21.5762 $302.0668
18+ $19.3442 $348.1956
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess