EN
  • EN
  • DE

S87C752-2A28

Part No S87C752-2A28
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090616-S87C752-2A28
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S87C752-2A28 CAD Model

Description

The NXP S87C752-2A28 is a high-performance microcontroller that is part of NXP's renowned 8-bit microcontroller portfolio. Designed to offer both efficiency and versatility, this microcontroller is an ideal solution for a wide range of applications in industrial control, automotive systems, home appliances, and consumer electronics.

Key Features

  • Core: The S87C752-2A28 is built around a powerful 80C51 microcontroller core, known for its robust instruction set and efficient operation.
  • Clock Speed: It operates at a clock speed of up to 24 MHz, providing the computational power needed for complex tasks without compromising on power consumption.
  • Memory: This microcontroller comes equipped with 2 kB of on-chip OTP (One-Time Programmable) ROM and 128 bytes of RAM, allowing for efficient program and data storage.
  • I/O Ports: It features 32 programmable I/O lines that are highly flexible and can be configured to interface with a variety of peripherals and other digital systems.
  • Timers: Two 16-bit timers/counters are included, which can be used for event counting, pulse generation, and time-related operations.
  • Serial Communication: The device includes a full-duplex serial port that facilitates easy data communication with other microcontrollers, computers, and peripheral devices.
  • Power Management: With its power-saving modes, including Idle and Power-down modes, the S87C752-2A28 ensures efficient energy usage, which is critical for battery-operated devices.

Applications

The versatility of the NXP S87C752-2A28 makes it suitable for a diverse range of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Home appliance control
  • Consumer electronics
  • Embedded systems

With its robust set of features, the NXP S87C752-2A28 microcontroller is a reliable choice for developers looking to create sophisticated and power-efficient applications. Its industry-standard architecture ensures ease of development and integration, making it a go-to option for both new designs and upgrades to existing systems.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess