EN
  • EN
  • DE

S32K314NHT1VMMST

Part No S32K314NHT1VMMST
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K314 ARM CORTEX-M7, 160 MHZ, / ARM® Cortex®-M7 Automotive, AEC-Q100, S32K3 Microcontroller IC 32-Bit 160MHz 4MB (4M x 8) FLASH 257-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, S32K3
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 160MHz
Connectivity CANbus, Ethernet, FlexIO, I²C, I³C, LIN, QSPI, SAI, SPI, UART/USART
Peripherals DMA, I²S, Serial Audio, WDT
Number of I/O 218
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
REACH Status REACH Unaffected
Win Source Part Number 1355893-S32K314NHT1VMMST
Ultra Librarian 3D Model Ultra Librarian S32K314NHT1VMMST CAD Model

Description

The S32K314NHT1VMMST is a robust automotive-grade microcontroller from NXP Semiconductors, designed to cater to the demanding requirements of modern vehicle electronics. This powerful MCU is part of the S32K3 family, which is renowned for its exceptional performance, safety features, and reliability in automotive applications.

Key Features:

  • Advanced ARM Cortex-M7 Core: At the heart of the S32K314NHT1VMMST is a high-performance ARM Cortex-M7 core that operates at speeds up to 112 MHz, delivering the computational power needed for complex automotive control algorithms.
  • Enhanced Memory: Equipped with 1.5MB of Flash memory and 256KB of RAM, this microcontroller provides ample space for application code and data storage, facilitating sophisticated program execution and data handling.
  • Rich Set of Peripherals: A wide array of peripherals including multiple CAN FD interfaces, LIN, SPI, I2C modules, and a FlexTimer module for advanced timing operations, support a variety of communication and control tasks.
  • Functional Safety: Designed with functional safety in mind, the S32K314NHT1VMMST meets the ISO 26262 standard, making it suitable for safety-critical automotive applications up to ASIL B.
  • Low Power Consumption: With its power-saving modes and low-power operation capabilities, this MCU is optimized for energy efficiency, which is critical for battery-powered and energy-conscious automotive systems.
  • Robust Package: The device comes in a 176-pin MAPBGA package, offering a compact footprint while providing sufficient I/O options for complex automotive applications.

Applications:

The S32K314NHT1VMMST microcontroller is ideally suited for a range of automotive applications, including:

  • Body Electronics
  • Powertrain Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Chassis and Safety Control
  • Instrument Cluster and Infotainment Systems

In summary, the S32K314NHT1VMMST from NXP is a versatile and powerful microcontroller that offers a perfect blend of performance, memory, safety, and efficiency, making it a top choice for automotive engineers and designers looking to innovate and enhance vehicle electronics.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7815 $62.3445
7+ $17.0515 $119.3605
11+ $16.5187 $181.7057
15+ $15.9858 $239.7870
19+ $15.4530 $293.6070
26+ $13.8544 $360.2144
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess