EN
  • EN
  • DE

S32K142EVB-Q100

Part No S32K142EVB-Q100
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4F
Utilized IC / Part S32K142
Mounting Type Fixed
Contents Board(s)
Base Product Number S32K142
Other Names 568-13940,S32K142EVB-Q100,935347614598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1284103-S32K142EVB-Q100
Ultra Librarian 3D Model Ultra Librarian S32K142EVB-Q100 CAD Model

Description

Product Overview: S32K142EVB-Q100 Evaluation Board

The S32K142EVB-Q100 from NXP is a versatile evaluation board designed to provide a robust hardware platform for developing and evaluating applications targeting automotive and industrial markets. This board is built around the S32K142, a 32-bit automotive-grade microcontroller that is part of NXP's S32K1xx MCU family optimized for general purpose automotive and high-reliability industrial applications.

Key Features:

  • Microcontroller: Features the S32K142 MCU with an Arm® Cortex®-M4F core operating at up to 48 MHz, providing a blend of performance and efficiency for embedded applications.
  • Memory: Comes equipped with 512 KB flash memory and 64 KB SRAM, offering ample space for complex applications and software development.
  • Connectivity: Includes CAN and LIN communication interfaces, making it suitable for automotive network applications, alongside other interfaces such as SPI, I2C, and UART for versatile peripheral connectivity.
  • On-Board Debugging: Integrates an OpenSDA debug circuit with a JTAG/SWD interface, simplifying the process of program development and debugging without the need for additional hardware.
  • Expansion Options: Features Arduino™ Uno-compatible headers to facilitate the use of a wide array of existing shields and expansion boards for rapid prototyping and functionality extension.
  • Software Support: Backed by comprehensive software development tools, including the S32 Design Studio IDE, a suite of drivers, and the FreeRTOS™ real-time operating system, streamlining the development process.

Applications:

The S32K142EVB-Q100 is tailored for a range of applications, particularly in the automotive sector, such as body electronics, lighting, seat control, and sensor interfacing. Its robust feature set also makes it suitable for industrial control, motor control, and IoT applications requiring a high level of reliability and performance.

Package Contents:

Each S32K142EVB-Q100 evaluation board package includes the board itself, a USB cable for power and communication, and quick start guides to help users begin immediately with development and evaluation tasks.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess