EN
  • EN
  • DE

S25FL116K0XMFI010

Part No S25FL116K0XMFI010
Manufacturer NXP / Nexperia
Catalog Memory
Description S25FL116K - (2 Mbyte), 3.0V, SP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr NXP
Series FL1-K
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 16Mbit
Memory Organization 2M x 8
Memory Interface SPI - Quad I/O
Clock Frequency 108 MHz
Write Cycle Time - Word, Page 50µs, 3ms
Access Time 6 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
Win Source Part Number 662422-S25FL116K0XMFI010
Ultra Librarian 3D Model Ultra Librarian S25FL116K0XMFI010 CAD Model

Description

The NXP S25FL116K0XMFI010 is a high-performance, 16-Mbit serial Flash memory module that offers an excellent data storage solution for a wide range of electronic applications. This robust memory device is designed to cater to the growing needs for reliable data storage in complex and demanding environments.

Key Features:

  • Memory Size: 16 Mbit (2 MB)
  • Interface Type: Serial Peripheral Interface (SPI)
  • Operating Voltage: 2.7V to 3.6V, accommodating a range of power supplies
  • Read Speed: Fast read speeds for efficient data retrieval
  • Write Protection: Equipped with hardware and software write protection features to safeguard your data
  • Operating Temperature Range: -40°C to +85°C, ensuring reliable performance under extreme conditions
  • Package: 8-SOIC, a widely used and space-efficient package

Product Advantages:

The S25FL116K0XMFI010 from NXP is built for speed and reliability. Its SPI interface ensures high-speed data transfer, making it suitable for applications requiring quick access to stored data. The device's broad voltage range and temperature tolerance make it versatile for use in various industrial and consumer electronics.

With its advanced write protection features, the S25FL116K0XMFI010 protects against unintended data alterations, providing a secure environment for critical data. The compact 8-SOIC package is ideal for space-constrained applications without compromising on memory capacity or performance.

Applications:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Portable consumer devices
  • Industrial control systems

In conclusion, the NXP S25FL116K0XMFI010 is a versatile and reliable flash memory chip that provides a combination of performance, durability, and security, making it an excellent choice for designers and engineers looking to integrate solid-state storage into their products.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6737 $60.7581
31+ $3.8350 $118.8850
47+ $3.7151 $174.6097
65+ $3.5952 $233.6880
84+ $3.4754 $291.9336
112+ $3.1159 $348.9808
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess