Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 182474-RB751V40 /W8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB751V40 /W8 CAD Model

Description

The NXP RB751V40 /W8 is a high-performance Schottky barrier diode designed to meet the stringent requirements of today's electronic devices. This diode is engineered to provide fast switching capabilities, low forward voltage drop, and high surge current capability. It is an ideal solution for applications requiring efficient power management and space-saving designs.

Key Features

  • Low Forward Voltage: The RB751V40 /W8 boasts a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the system.
  • High-Speed Switching: With its fast switching action, this diode is perfectly suited for high-frequency operations, making it a valuable component in RF and high-speed digital applications.
  • Surge Current Capability: It can handle high surge currents, providing robust performance during transient conditions and ensuring reliability in power regulation circuits.
  • Compact Package: The RB751V40 /W8 comes in a small SOD-323 package, which is ideal for space-constrained applications without compromising on performance.
  • Low Capacitance: The device features low diode capacitance, which is crucial for maintaining signal integrity in fast switching applications.

Applications

The NXP RB751V40 /W8 is versatile and can be used in a wide array of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Protection circuits
  • Switching power supplies
  • Reverse polarity protection
  • High-frequency inverters
  • Automotive applications

Technical Specifications

Parameter Value Package SOD-323 Forward Voltage Typically 0.37V at 1mA Reverse Current Max 0.1µA at 30V Diode Capacitance Typically 1.0pF at 1V Operating Temperature Range -65°C to +150°C

With its robust design and superior electrical characteristics, the NXP RB751V40 /W8 Schottky barrier diode is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Microsemi Corporation
DIODE GEN PURP 880V 1.4A AXIAL
Need more? Email Us
ECAD model for 1N6629
Microsemi Corporation
DIODE GEN PURP 400V 1.2A D-5A
Need more? Email Us
ECAD model for JAN1N6621U
Microsemi Corporation
DIODE GEN PURP 880V 1.4A
Need more? Email Us
ECAD model for JANTX1N6629
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
DIODE GEN PURP 150V 2.5A APAK
Need more? Email Us
ECAD model for 1N5806/TR
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2535
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT3060
Microsemi Corporation
DIODE SIL CARB 1.2KV 43A TO247
Need more? Email Us
ECAD model for APT10SCE120B
Microsemi Corporation
DIODE GEN PURP 200V 1.2A D-5A
Need more? Email Us
ECAD model for JANTX1N6620U

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention