The NXP PZU7.5DB2/DG is a high-quality Zener diode designed for providing a regulated voltage in a variety of electronic applications. With a Zener voltage of 7.5V, this diode is perfect for use in voltage regulation scenarios where precision is key. Manufactured by NXP Semiconductors, a leader in the industry, the PZU7.5DB2/DG is built to the highest standards of reliability and performance.
Key Features
- Zener Voltage (Vz): 7.5V, which makes it suitable for a range of applications needing this specific regulation voltage.
- Package: The PZU7.5DB2/DG comes in a compact SOD-323 small-outline package, ideal for space-constrained applications.
- Power Dissipation: It has a total power dissipation of 400mW, ensuring it can handle adequate levels of power within its design parameters.
- High Stability: The diode offers high stability and has been designed to withstand transient voltage spikes, providing reliable performance under varying conditions.
- Low Dynamic Resistance: This characteristic ensures minimal voltage drop across the diode, leading to more efficient operation and consistent output.
- Operating Temperature Range: The PZU7.5DB2/DG can operate in a wide temperature range from -65°C to +150°C, making it versatile for different environments.
Applications
The NXP PZU7.5DB2/DG Zener diode is commonly used in:
- Voltage regulation circuits
- Surge suppression/protection devices
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality, and the PZU7.5DB2/DG is no exception. It is produced with the highest manufacturing standards, ensuring that each diode meets stringent quality control measures before it reaches the customer. The robust design and construction of the PZU7.5DB2/DG mean that it can be relied upon for long-term use in critical applications.
For detailed specifications, technical datasheets, and more information, customers are encouraged to visit NXP's official website or contact authorized distributors.