EN
  • EN
  • DE

PZU3.6DB2/DG

Part No PZU3.6DB2/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Dual Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181803-PZU3.6DB2/DG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU3.6DB2/DG CAD Model

Description

The PZU3.6DB2/DG is a high-quality Zener diode from NXP Semiconductors, designed to provide a reliable voltage reference. This small signal Zener diode is optimized for stabilization and regulation applications where low voltage operation is essential. It is a popular choice for its compact size, robust performance, and the protection it offers to sensitive electronics.

Key Features

  • Nominal Zener Voltage: The device has a nominal Zener voltage of 3.6V, which makes it suitable for a variety of low-voltage applications.
  • Package: Encased in a small, surface-mount SOD-323 package, the PZU3.6DB2/DG is designed for space-constrained applications.
  • Power Dissipation: It features a total power dissipation of 310 mW, ensuring efficient operation even in compact circuits.
  • High Stability: The Zener diode offers excellent stability and reliability, which is crucial for maintaining consistent performance.
  • Low Leakage Current: It has a very low leakage current, which contributes to the overall efficiency of the circuit in which it is used.
  • Planar Die Construction: The device's planar die construction ensures that it is robust against thermal and mechanical stresses.

Applications

The PZU3.6DB2/DG is ideal for a wide range of electronic applications, including:

  • Consumer electronics
  • Power management systems
  • Automotive electronics
  • Telecommunication devices
  • Computer peripherals

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PZU3.6DB2/DG Zener diode is no exception. This component is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Whether used for voltage regulation, waveform shaping, or as a reference element, the PZU3.6DB2/DG provides a dependable solution that engineers can trust.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess