EN
  • EN
  • DE

PZU5.6BL315

Part No PZU5.6BL315
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER SINGLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203259-PZU5.6BL315
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 250 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 2.5 V
Ultra Librarian 3D Model Ultra Librarian PZU5.6BL315 CAD Model

Description

Introducing the Innovative PZU5.6BL315 Zener Diode from NXP Semiconductors

The PZU5.6BL315 is a cutting-edge Zener diode brought to you by NXP Semiconductors, a leader in the industry known for its high-quality and reliable components. This product is specifically designed to provide voltage regulation with high precision, ensuring stable performance in a variety of electronic applications. The PZU5.6BL315 is an essential component for designers looking to maintain a specific voltage threshold in their circuit designs.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 5.6V, the PZU5.6BL315 offers precise voltage regulation, making it suitable for a wide range of applications.
  • Power Dissipation: This Zener diode can handle up to 315mW of power dissipation, providing a good balance between power handling and compact form factor.
  • Package: Enclosed in a small, leaded SOD323 (SC-76) surface-mount package, the PZU5.6BL315 is designed for space-constrained applications while offering robustness and reliability.
  • Working Temperature Range: It operates efficiently over a wide temperature range, ensuring consistent performance across various environmental conditions.

Applications

The versatility of the PZU5.6BL315 makes it an ideal choice for numerous applications, including:

  • Consumer electronics, where stable voltage is crucial for the longevity and reliability of the device.
  • Automotive systems that require consistent voltage regulation under varying conditions.
  • Industrial equipment, where precise voltage control is necessary for safety and performance.
  • Telecommunication infrastructure, which demands high stability in power management.

Why Choose the PZU5.6BL315?

When it comes to protecting sensitive electronics, the PZU5.6BL315 from NXP is a top choice for engineers and designers. Its precision in voltage regulation, coupled with the ability to dissipate a moderate amount of power, makes it an excellent component for ensuring the stability and longevity of electronic circuits. The compact form factor and ease of integration into various designs further enhance its appeal to a broad range of industries.

Trust in the quality and expertise that NXP Semiconductors brings to the table with the PZU5.6BL315 Zener diode. Whether you're working on consumer gadgets, automotive electronics, or industrial machinery, this component will help you maintain the precise voltage levels required for optimal functionality.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2,035+ $0.0246 $50.0610
4,955+ $0.0202 $100.0910
7,655+ $0.0196 $150.0380
10,530+ $0.0190 $200.0700
13,665+ $0.0183 $250.0695
18,295+ $0.0164 $300.0380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 1620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess