The LMV342IDDUR is a highly sophisticated product from the renowned manufacturer, Texas Instruments. This device is part of the company's broad portfolio of amplifiers, specifically designed to meet the needs of a variety of applications and systems. The LMV342IDDUR is a dual operational amplifier (op amp) that comes in a tube packaging format, ensuring optimal protection during transit and storage.
- Supply Voltage Range: 2.7V to 5.5V
- Features: High slew rate (1V/µs), rail-to-rail output swing, low input offset voltage (7 mV), wide temperature range (-40°C to 125°C)
- Package: 8-pin SOIC
- Applications: Audio equipment, sensor interfaces, active filters, and other signal processing circuits
This dual operational amplifier is ideal for applications requiring low power consumption, high accuracy, speed, and versatility.