EN
  • EN
  • DE

PZU4.7B1 (4.7V)

Part No PZU4.7B1 (4.7V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181806-PZU4.7B1 (4.7V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU4.7B1 (4.7V) CAD Model

Description

The PZU4.7B1 is a high-precision, low-voltage Zener diode crafted by NXP Semiconductors, designed to offer a stable reference voltage of 4.7 volts. This component is optimized for applications that require voltage regulation and protection against excessive voltage conditions. The PZU4.7B1 is an essential building block in a wide range of electronic circuits, including power supplies, voltage regulators, and protection circuits.

Key Features

  • Nominal Zener Voltage: 4.7V with a tight tolerance for precise voltage regulation.
  • Package: The PZU4.7B1 comes in a small, surface-mount SOD323 package, making it suitable for compact circuit designs.
  • Power Dissipation: Capable of handling up to 400 mW of power dissipation, ensuring stable operation under a range of conditions.
  • Low Leakage Current: Minimized leakage current enhances the overall efficiency of the device and ensures low power loss.
  • Wide Operating Temperature Range: Suitable for operation in a broad range of temperatures, making it versatile for different environments and applications.

Applications

The versatility of the PZU4.7B1 allows it to be used in various applications, such as:

  • Consumer electronics for voltage stabilization and protection.
  • Industrial control systems requiring consistent voltage levels.
  • Telecommunication devices where precise voltage control is critical.
  • Automotive electronics that demand robust voltage regulation under varying conditions.

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality and reliability, and the PZU4.7B1 is no exception. This Zener diode is manufactured with high-grade materials and tested rigorously to ensure it meets NXP's stringent standards. With its robust construction and dependable performance, the PZU4.7B1 is a component you can trust to maintain voltage stability in your electronic designs.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9933 $59.5980
145+ $0.8154 $118.2330
220+ $0.7900 $173.8000
305+ $0.7646 $233.2030
395+ $0.7392 $291.9840
525+ $0.6630 $348.0750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess