EN
  • EN
  • DE

S20K680E2

Part No S20K680E2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185631-S20K680E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20K680E2 CAD Model

Description

The S20K680E2 is a varistor manufactured by EPCOS (TDK) designed to protect electronic devices and circuits from transient overvoltage conditions. These overvoltages can originate from various sources, including lightning strikes, power line surges, and electrostatic discharge (ESD). Varistors are voltage-dependent resistors that exhibit a high resistance at normal operating voltages. However, when a high-voltage transient occurs, their resistance rapidly decreases, effectively clamping the voltage and diverting the surge current away from sensitive electronic components, thereby preventing damage.

Applications

  • Power supplies: Protecting AC/DC power supplies in various electronic devices from voltage surges.
  • Industrial equipment: Safeguarding sensitive control circuits and machinery from voltage transients in industrial environments.
  • Consumer electronics: Providing surge protection for appliances like televisions, computers, and audio equipment.
  • Telecommunications equipment: Protecting communication systems from lightning strikes and other surge events.
  • LED lighting: Protecting LED drivers from voltage surges, extending the lifespan of LED fixtures.

Features

  • High surge current capability: Designed to withstand large surge currents without degradation or failure.
  • Fast response time: Quickly clamps transient voltages to protect downstream components.
  • Wide operating voltage range: Suitable for use in a variety of applications with different voltage requirements.
  • Compact size: Allows for easy integration into existing circuit designs.
  • RoHS compliant: Manufactured in accordance with RoHS standards, minimizing environmental impact.

Benefits

  • Enhanced equipment reliability: Reduces the risk of damage to sensitive electronic components caused by voltage surges.
  • Minimized downtime: Prevents equipment failures and reduces the need for costly repairs.
  • Extended product lifespan: Protects against cumulative damage from repeated surge events.
  • Improved safety: Reduces the risk of electrical hazards associated with overvoltage conditions.
  • Cost-effective protection: Provides a simple and affordable solution for surge protection.

Technical Specifications

The S20K680E2 varistor has a varistor voltage of 680V. The maximum surge current (8/20 µs pulse) is typically around 6.0kA. The clamping voltage at this surge current level is specified in the product datasheet. It is important to consult the official EPCOS (TDK) datasheet for comprehensive electrical characteristics, mechanical dimensions, and safety certifications. The datasheet includes the operating temperature range and other important specifications. The standard case size is a 20mm disc.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess