EN
  • EN
  • DE

PZU2.7DB2/DG

Part No PZU2.7DB2/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Dual Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181796-PZU2.7DB2/DG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU2.7DB2/DG CAD Model

Description

The NXP PZU2.7DB2/DG is a highly efficient, robust, and compact semiconductor device designed to offer superior protection and performance in a wide range of electronic applications. This product is part of NXP's extensive Zener diode portfolio, which is well-regarded for its reliability and consistency in voltage regulation and ESD protection.

With its precise voltage regulation capabilities, the PZU2.7DB2/DG is engineered to maintain a stable voltage level, making it an ideal choice for sensitive electronic circuits. It operates at a nominal Zener voltage of 2.7V, which is a common value for many low-voltage applications. This Zener diode is capable of dissipating power up to 400mW, ensuring that it can handle moderate levels of power while maintaining its voltage regulation function.

The PZU2.7DB2/DG comes in a small, surface-mount SOD-323 package, which is highly valued for its space-saving characteristics. This compact form factor makes it suitable for high-density circuit designs where board space is at a premium. Moreover, the device's package is designed to offer excellent thermal performance, ensuring that it operates within safe temperature ranges under typical environmental conditions.

In terms of protection, the NXP PZU2.7DB2/DG excels at shielding sensitive components from electrostatic discharge (ESD) and other transient voltage spikes. Its fast response time to over-voltage events helps to prevent damage to the circuitry, thereby increasing the longevity and reliability of the end product.

The versatility of the PZU2.7DB2/DG makes it suitable for a multitude of applications, including consumer electronics, telecommunications, and industrial control systems. Whether it's being used in voltage stabilization roles, as a reference element, or for protection against voltage transients, this Zener diode is a dependable component that engineers and designers can rely on.

In summary, the NXP PZU2.7DB2/DG is a testament to NXP's commitment to providing high-quality semiconductor solutions. Its combination of voltage regulation, compact packaging, and protective features make it an excellent choice for any application requiring stable and reliable electronic operation.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess