EN
  • EN
  • DE

PZU14DB2/DG

Part No PZU14DB2/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181793-PZU14DB2/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU14DB2/DG CAD Model

Description

Introducing the PZU14DB2/DG Zener Diode from NXP

The PZU14DB2/DG is a high-quality Zener diode produced by NXP, a leading semiconductor manufacturer known for its commitment to innovation and reliability. This Zener diode is designed to provide excellent voltage regulation with a nominal Zener voltage of 14 V, making it an ideal choice for a variety of electronic applications where precise voltage control is required.

The PZU14DB2/DG comes in a small, surface-mount SOD-323 package, which is not only space-efficient but also suitable for high-density mounting on printed circuit boards. This compact form factor is highly advantageous for modern electronic devices that demand miniaturization without compromising on performance.

With its ability to handle a power dissipation of up to 400 mW, the PZU14DB2/DG is robust enough to withstand the rigors of demanding circuits. It features a low dynamic resistance, ensuring a stable Zener voltage even under varying current conditions. This makes the PZU14DB2/DG an excellent choice for voltage stabilization and regulation tasks in power supply circuits, voltage reference applications, and protection circuits against overvoltage conditions.

NXP's PZU14DB2/DG is also characterized by its low leakage current and excellent surge capability, which enhances its reliability and longevity in the field. It is designed to operate over a wide temperature range, making it suitable for use in a diverse range of environmental conditions.

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the PZU14DB2/DG Zener diode offers a blend of performance, efficiency, and durability. Its precise voltage regulation capabilities, combined with NXP's reputation for quality, make it a smart choice for engineers and designers looking to create reliable and high-performing electronic products.

For detailed specifications, application notes, and additional resources, please refer to the official NXP datasheets and technical documentation. The PZU14DB2/DG is not just a component; it's a building block for innovation in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess