EN
  • EN
  • DE

PZM12NB3

Part No PZM12NB3
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 300MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100nA @ 9V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 062236-PZM12NB3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PZM12NB3 CAD Model

Description

The NXP PZM12NB3 is a cutting-edge semiconductor device designed to cater to the demanding needs of modern electronic circuits. Manufactured by NXP Semiconductors, a leader in the industry, this product is a testament to the company's commitment to providing high-quality, reliable components for a wide range of applications.

Key Features

  • Low Saturation Voltage: The PZM12NB3 boasts a low VCE(sat) which ensures lower power dissipation and improved efficiency, making it suitable for power-sensitive applications.
  • High Current Capability: With its ability to handle high currents, this device is perfect for applications that require robust performance under heavy loads.
  • Fast Switching Speed: The fast switching capabilities of the PZM12NB3 make it an ideal choice for high-frequency applications, providing efficient operation and reduced switching losses.
  • Thermal Stability: The product is designed to maintain its performance over a wide temperature range, ensuring reliability in various operating conditions.
  • Compact Package: The PZM12NB3 comes in a small-sized package, allowing for a more compact design in end-products, which is crucial for space-constrained applications.

Applications

The versatility of the NXP PZM12NB3 allows it to be used in a variety of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting
  • Switching regulators
  • Automotive electronics

Quality and Reliability

NXP's PZM12NB3 is built with the highest standards of quality and reliability in mind. It undergoes rigorous testing to ensure it meets the stringent requirements of the industry. This makes the PZM12NB3 a trusted component in mission-critical systems where failure is not an option.

Environmental Considerations

Committed to environmental sustainability, NXP ensures that the PZM12NB3 complies with international standards such as RoHS, which restricts the use of certain hazardous substances in electronic equipment.

Conclusion

Overall, the NXP PZM12NB3 is a robust, efficient, and reliable semiconductor device that provides designers with a high degree of flexibility and performance. Its comprehensive feature set and adherence to environmental standards make it a smart choice for your next project.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess