EN
  • EN
  • DE

PZM11NB1

Part No PZM11NB1
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241004-PZM11NB1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM11NB1 CAD Model

Description

The PZM11NB1 from NXP Semiconductors is a cutting-edge Zener diode designed to provide voltage regulation with a high degree of precision and reliability. This small yet powerful component is an essential building block in modern electronics, offering stabilization and protection for sensitive circuits.

Key Features

  • Nominal Zener Voltage: The PZM11NB1 boasts a nominal Zener voltage of 11V, making it suitable for a variety of applications that require a regulated voltage close to this value.
  • Power Dissipation: With a total power dissipation of 300mW, this diode can handle moderate amounts of power, ensuring stable operation in most low-power circuits.
  • Package: Encased in a small SOT346 (SOT-23) surface-mounted package, the PZM11NB1 is ideal for high-density circuit designs where space is at a premium.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, allowing for precise voltage regulation necessary in many electronic applications.
  • Temperature Stability: The PZM11NB1 is designed to maintain its performance over a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The versatility of the PZM11NB1 makes it an excellent choice for a multitude of applications, including:

  • Voltage regulation in consumer electronics
  • Power supply protection
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Industrial electronics where stable Zener performance is required

Why Choose the PZM11NB1?

Choosing the PZM11NB1 for your electronic designs means opting for a diode that delivers consistent performance and robust protection. NXP's commitment to quality ensures that this Zener diode is manufactured to the highest standards, providing reliable voltage regulation solutions for designers and engineers. Whether you're working on a simple power supply or an intricate electronic system, the PZM11NB1 offers the performance and durability you need.

For detailed specifications and application notes, please refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess