EN
  • EN
  • DE

PZM10NB1

Part No PZM10NB1
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241002-PZM10NB1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PZM10NB1 CAD Model

Description

Product Overview: PZM10NB1 - NXP Semiconductors

The PZM10NB1 is a cutting-edge semiconductor product from NXP, a renowned leader in the industry. This component is designed to cater to a wide range of applications, ensuring high performance and reliability. The PZM10NB1 is part of NXP's extensive portfolio of semiconductor solutions that are at the forefront of innovation, providing the technological backbone for products in various sectors such as automotive, industrial, and consumer electronics.

Key Features

  • High Precision: The PZM10NB1 is engineered for precise operation, making it suitable for applications that demand accuracy and consistency.
  • Durable Design: NXP's commitment to quality means that this product is designed for longevity, capable of withstanding the rigors of everyday use in challenging environments.
  • Energy Efficiency: With power consumption being a critical factor in electronic design, the PZM10NB1 offers energy-efficient performance, contributing to the overall reduction of power usage in systems.

Applications

The versatility of the PZM10NB1 allows it to be integrated into a multitude of applications. It is particularly well-suited for:

  • Automotive systems that require robust and reliable components.
  • Industrial automation where precision and durability are paramount.
  • Consumer electronics that benefit from energy-efficient components to extend battery life and reduce power consumption.

Technical Specifications

The PZM10NB1 boasts an array of technical specifications that underscore its performance capabilities:

  • Device Type: Specify the device type, e.g., transistor, diode, etc.
  • Voltage Rating: Provide the voltage rating for the device.
  • Current Capacity: Detail the current capacity the device can handle.
  • Power Dissipation: Indicate the maximum power dissipation.
  • Operating Temperature Range: State the range of temperatures the device is rated to operate within.
  • Package Type: Describe the type of packaging that the device comes in.

For detailed datasheets, application notes, and further technical resources, interested parties are encouraged to visit NXP's official website or contact their local NXP sales representative.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess