EN
  • EN
  • DE
  • IT

PXAG30KBA,512

Part No PXAG30KBA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor XA
Part Core Size 16-Bit
Speed(Frequency) 30MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 136237-PXAG30KBA,512
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXAG30KBA,512 CAD Model

Description

The PXAG30KBA,512 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, a renowned leader in the automotive and industrial markets. This high-performance product is designed to meet the demanding requirements of modern embedded systems, offering a rich set of features that enable it to handle complex tasks efficiently and reliably.

Key Features

  • Core: At the heart of the PXAG30KBA,512 is an advanced ARM Cortex-M0 core, which operates at a speed of up to 48 MHz. This core provides the balance between energy efficiency and processing power, making it ideal for power-sensitive applications.
  • Memory: The device is equipped with 512 KB of flash memory, providing ample space for application code and data storage. Additionally, it includes 32 KB of SRAM, which allows for fast data access and efficient run-time operations.
  • I/O Capabilities: A broad range of input/output options are available, including multiple general-purpose I/O pins, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs). These features enable the MCU to interface with a variety of sensors, actuators, and other peripherals.
  • Communication Interfaces: To ensure seamless connectivity, the PXAG30KBA,512 supports several communication protocols, such as SPI, I2C, UART, and CAN, making it highly versatile for different communication needs in embedded systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the MCU features several power-saving modes, which help reduce its power consumption during idle or low-activity states, thereby extending the battery life of portable devices.
  • Robust Security: Security is a top priority for connected devices, and the PXAG30KBA,512 addresses this with its built-in hardware security features. These include a unique ID for each device, cryptographic services, and secure boot capabilities to protect the integrity of the system.

Applications

The versatility of the PXAG30KBA,512 makes it suitable for a wide array of applications, particularly in the automotive and industrial sectors. It is commonly used in engine control units, sensor hubs, industrial control systems, and smart metering solutions, among others.

Conclusion

The PXAG30KBA,512 from NXP Semiconductors is a robust and feature-rich microcontroller that offers a perfect blend of performance, power efficiency, and connectivity. Its extensive feature set and flexible I/O options make it an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.5736 $102.5736
2+ $99.2647 $198.5294
3+ $95.9559 $287.8677
4+ $86.0294 $344.1176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess