EN
  • EN
  • DE
  • IT

BY229-200-E3/45

Part No BY229-200-E3/45
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 8A TO220AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 145ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 138714-BY229-200-E3/45
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BY229-200-E3/45 CAD Model

Description

Description for BY229-200-E3/45

The BY229-200-E3/45 is an epitaxial fast recovery diode, offering exceptional performance in high-speed and high-voltage applications. With its robust construction, it meets the rigorous demands of the industry.

  • Features & Benefits<ul>
  • High voltage capability
  • Optimized for fast switching
  • Rugged build for extended reliability
  • Low reverse recovery time
  • Applications & Projects<ul>
  • High-voltage inverters
  • Electric vehicle charging stations
  • Industrial power supplies
  • High-power AC to DC rectification
  • Given its strong build and efficient performance, the BY229-200-E3/45 is a preferred choice for industrial and commercial electronic systems.

    You May Also Be Interested in

    GeneSiC Semiconductor
    1700V 5A TO-247-2 SIC SCHOTTKY M
    Lowest to $43.6568
    Nexperia USA Inc.
    BAS16H-Q/SOD123F/SOD2
    Lowest to $0.3493
    Nexperia USA Inc.
    BAS16QA-Q/SOT1215/DFN1010D-3
    Lowest to $0.7277
    Micro Commercial Co
    Interface
    Lowest to $0.0880
    Bourns Inc.
    DIODE SCHOTTKY 60V 3A 2SMD
    Need more? Email Us
    Nexperia USA Inc.
    BAS16-Q/SOT23/TO-236AB
    Lowest to $0.0202
    Nexperia USA Inc.
    BAT46GW-Q/SOD123/SOD2
    Lowest to $4.3657
    Comchip Technology
    DIODE SCHOTTKY 30V 500MA 0402C
    Lowest to $0.1747
    Taiwan Semiconductor
    DIODE GEN PURP 1KV 1A SOD123W
    Lowest to $0.0379

    Top Sellers

    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.8313
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2292
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $15.1412
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess