EN
  • EN
  • DE

PUSB2X4D

Part No PUSB2X4D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23-6
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 711732-PUSB2X4D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PUSB2X4D CAD Model

Description

Product Overview: PUSB2X4D from NXP

The PUSB2X4D is a cutting-edge USB 2.0 High-Speed Switch from NXP Semiconductors designed to provide flexible and high-performance connectivity solutions. This product is tailored for applications requiring switching between multiple USB sources or destinations, making it an ideal choice for a variety of USB-enabled devices.

Key Features

  • High-Speed USB 2.0 Interface: The PUSB2X4D supports data transfer rates of up to 480 Mbps, ensuring compatibility with the USB 2.0 standard for high-speed data communication.
  • Multiple Channel Configuration: It features a 2:4 differential channel configuration, providing the flexibility to switch between two USB inputs and four outputs, or vice versa, depending on the application requirements.
  • Low On-Resistance: The switch offers low on-resistance (Ron), which minimizes signal attenuation and ensures signal integrity during transmission.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits safeguard the device against static electricity and surges, enhancing the reliability and lifespan of the product.
  • Energy-Efficient: The PUSB2X4D is designed with power conservation in mind, featuring a low-power consumption profile that is suitable for battery-powered devices.

Applications

The versatility of the PUSB2X4D makes it suitable for a broad range of applications, including, but not limited to:

  • USB peripheral sharing devices
  • Desktop and laptop computers
  • USB hub and docking stations
  • Consumer electronics such as gaming consoles and home entertainment systems
  • Industrial control interfaces

Product Advantages

With its robust design and advanced features, the PUSB2X4D from NXP provides an efficient solution for managing USB connections. Its high-speed switching capability, coupled with low power consumption and ESD protection, make it a reliable and essential component for developers looking to enhance their USB-based systems. Whether for personal electronics or industrial applications, the PUSB2X4D is engineered to meet the demands of modern connectivity challenges.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.1076 $58.1040
1,310+ $0.0884 $115.8040
2,025+ $0.0856 $173.3400
2,790+ $0.0829 $231.2910
3,605+ $0.0802 $289.1210
4,825+ $0.0718 $346.4350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess