The NXP PUMH2+115 is a state-of-the-art high-speed switching transistor designed for applications requiring fast switching and reliable performance. This product is part of NXP's series of high-quality transistors that cater to a wide range of electronic applications, from power management to signal processing.
Key Features
- High-Speed Performance: The PUMH2+115 transistor is optimized for high-speed switching, making it an ideal choice for high-frequency circuits.
- Low Voltage Operation: With a low minimum operating voltage, this transistor is suitable for low-voltage applications, contributing to energy efficiency in electronic devices.
- Surface-Mount Package: The device comes in a compact SOT-363 package, which is perfect for space-constrained applications and allows for efficient use of PCB real estate.
- High Current Capability: Despite its small size, the PUMH2+115 can handle a significant amount of current, providing robust performance in a variety of circuits.
Applications
The versatility of the NXP PUMH2+115 makes it suitable for a broad spectrum of applications, including:
- Switching regulators
- Inverters
- Interface circuits
- Driver circuits
- Amplification stages
Technical Specifications
Parameter
Value
Package Type
SOT-363
Collector-Emitter Voltage (Vceo)
15V
Collector Current (Ic)
100mA
Transition Frequency (fT)
250MHz
Power Dissipation (Pd)
300mW
Quality and Reliability
NXP is known for its commitment to quality, and the PUMH2+115 is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance consistency. This product is suitable for commercial-grade applications where durability and longevity are of the utmost importance.