EN
  • EN
  • DE

PTVS60VS1UTR

Part No PTVS60VS1UTR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1205+
Reference case SOD-123
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715836-PTVS60VS1UTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTVS60VS1UTR CAD Model

Description

Introducing the PTVS60VS1UTR from NXP Semiconductors

The PTVS60VS1UTR is a state-of-the-art transient voltage suppressor (TVS) diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This robust device is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation and longevity of the product it safeguards.

Key Features:

  • High Surge Protection: With a stand-off voltage of 60V, the PTVS60VS1UTR is capable of handling surge currents up to 600W (10/1000µs surge waveform). This makes it an ideal choice for protecting against high energy transients in a variety of applications.
  • Low Clamping Voltage: The device offers a low clamping voltage, which means it responds quickly to transient events, clamping the excess voltage and preventing it from damaging the connected components.
  • Uni-directional Functionality: As a uni-directional TVS, it is specifically designed to protect against positive voltage transients, making it suitable for DC power line applications.
  • Compact Package: The PTVS60VS1UTR comes in a small, surface-mount SOD-123W package, which allows for efficient use of PCB space without compromising on surge protection capabilities.
  • RoHS Compliant: This product is fully RoHS compliant, meaning it meets the European Union's directives on the restriction of hazardous substances, making it an environmentally friendly choice for your electronic designs.
  • Automotive Qualification: The device is AEC-Q101 qualified, indicating that it is suitable for automotive applications where reliability and performance under harsh conditions are paramount.

Applications:

The PTVS60VS1UTR is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Power supply protection
  • Telecommunication systems
  • Industrial equipment
  • Consumer electronics

With its robust design and superior protection capabilities, the PTVS60VS1UTR from NXP Semiconductors is the ideal choice for designers looking to enhance the safety and durability of their electronic systems. It represents a blend of cutting-edge technology and reliability, ensuring that your products can withstand the rigors of everyday use and unexpected electrical events.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess