EN
  • EN
  • DE

PTVS15VP1UP,115

Part No PTVS15VP1UP,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 15VWM 24.4VC SOD128
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 15V
Minimum Breakdown Voltage 16.7V
Max Clamping Voltage 24.4V
Peak Pulse Current(Ippm) 24.6A
Power Dissipation - Pd 600W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package CFP5
Win Source Part Number 004498-PTVS15VP1UP,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTVS15VP1UP,115 CAD Model

Description

Overview of the PTVS15VP1UP,115 TVS Diode by NXP Semiconductors

The PTVS15VP1UP,115 is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed by NXP Semiconductors, a leader in the electronics industry. This robust component is engineered to protect sensitive electronic circuits from voltage spikes and surges, ensuring the reliability and longevity of a wide array of products.

Key Features

  • High Surge Protection: The PTVS15VP1UP,115 TVS diode offers excellent surge protection capabilities, with a stand-off voltage of 15V, making it an ideal choice for safeguarding against transient overvoltage conditions.
  • Uni-directional Device: As a uni-directional TVS diode, it is specifically designed to provide protection in one direction, offering precise protection for specific circuit configurations.
  • Low Clamping Voltage: The device features a low clamping voltage, which ensures that any excess voltage is safely managed, minimizing the risk of damage to the protected components.
  • Compact SOD-128 Package: The PTVS15VP1UP,115 is housed in a small SOD-128 plastic package, making it suitable for space-constrained applications without compromising on protection.

Applications

The versatile nature of the PTVS15VP1UP,115 TVS diode makes it suitable for a broad range of applications, including:

  • Automotive electronics
  • Power supply units
  • Telecommunication systems
  • Portable devices
  • Industrial controls

Reliability and Quality

NXP Semiconductors is well-known for its commitment to quality and reliability. The PTVS15VP1UP,115 TVS diode is manufactured with the highest industry standards, ensuring that it performs consistently under various environmental conditions and meets the rigorous demands of the electronics industry.

Environmental Compliance

In addition to its technical capabilities, the PTVS15VP1UP,115 is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured without the use of harmful substances, making it an environmentally friendly choice for electronic designs.

With its combination of high-performance surge protection, compact design, and compliance with environmental standards, the PTVS15VP1UP,115 from NXP Semiconductors is an excellent choice for designers looking to enhance the durability and safety of their electronic products.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess