EN
  • EN
  • DE

PTVS14VP1UP

Part No PTVS14VP1UP
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description 600 W Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240720-PTVS14VP1UP
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PTVS14VP1UP CAD Model

Description

NXP PTVS14VP1UP Transient Voltage Suppressor

The NXP PTVS14VP1UP is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic circuits from voltage spikes and surges. This robust component is tailored for applications that demand high reliability and surge tolerance, ensuring the safety and longevity of your electronics.

Key Features:

  • Stand-off Voltage: The PTVS14VP1UP offers a stand-off voltage of 14 V, making it suitable for a range of applications that operate within this voltage level.
  • Peak Pulse Power: It delivers excellent transient power handling capabilities with a peak pulse power of 600 W (10/1000 μs surge). This high power rating ensures that your device can withstand significant voltage transients without damage.
  • Low Clamping Voltage: The device features a low clamping voltage, which is crucial for protecting sensitive components that can be damaged by overvoltage conditions.
  • Fast Response Time: With a rapid response time to transient events, the PTVS14VP1UP promptly clamps excessive voltages, protecting your circuitry effectively.
  • Uni-directional Protection: This TVS diode provides uni-directional transient voltage suppression, making it ideal for DC voltage applications where polarity is fixed.
  • Compact Package: The PTVS14VP1UP comes in a small, leadless DFN2020-3 (SOD123W) surface-mount package, which saves valuable board space and is suitable for high-density circuit designs.
  • RoHS Compliant: Adhering to environmental standards, this TVS diode is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.

Applications:

The NXP PTVS14VP1UP is versatile and can be used in a wide array of applications, including:

  • Automotive systems
  • Industrial controls
  • Power supply protection
  • Telecommunication systems
  • Data lines and USB power lines
  • Portable electronics

With its robust design and high-performance characteristics, the PTVS14VP1UP by NXP is a reliable choice for protecting your electronic circuits from the potentially damaging effects of voltage transients. Whether you're designing automotive electronics or safeguarding telecommunication infrastructure, this TVS diode ensures your products operate safely and with greater reliability.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1698 $58.5810
830+ $0.1398 $116.0340
1,285+ $0.1351 $173.6035
1,755+ $0.1317 $231.1335
2,275+ $0.1271 $289.1525
3,065+ $0.1132 $346.9580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess