Product Overview: PTN36221AHX from NXP
The PTN36221AHX is a high-performance, versatile solution designed by NXP Semiconductors for modern interfacing needs. This cutting-edge device is a dual high-speed SuperSpeed USB 3.0 redriver that enhances signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system link performance. It is an ideal choice for applications where signal integrity may be compromised due to increased cable length, interconnection losses, or other forms of signal degradation.
Key Features
- High-speed Performance: The PTN36221AHX supports SuperSpeed USB 3.0 data rates of 5 Gbps, ensuring fast and efficient data transfer for a variety of applications.
- Signal Integrity: With its built-in equalization and de-emphasis functions, the device ensures robust signal quality and system reliability.
- Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it suitable for power-sensitive applications.
- Small Form Factor: The compact size of the PTN36221AHX package allows for easy integration into various designs without taking up significant board space.
- Flexibility: It offers programmable equalization and de-emphasis to optimize performance across different channel conditions.
Applications
The PTN36221AHX is highly suitable for a wide range of applications, including but not limited to:
- Desktop and laptop computers
- Docking stations
- USB hubs and peripherals
- Consumer electronics
- Data storage and communications devices
Technical Specifications
Some of the technical specifications of the PTN36221AHX include:
- Supply voltage: 3.3 V
- Operating temperature range: -40°C to +85°C
- Compliance with SuperSpeed USB 3.0 specification
- Package: 3.3 mm x 4.2 mm, 20-terminal HVQFN
Overall, the PTN36221AHX from NXP is a powerful and reliable solution for enhancing USB 3.0 signal quality across various platforms and environments. Its high-speed capabilities and low-power operation make it an excellent choice for designers looking to improve their system's performance and integrity.