EN
  • EN
  • DE

PTN3460IBS/F1MP

Part No PTN3460IBS/F1MP
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC BRIDGE DISP PORT-LVDS 56HVQFN / Multimedia Converter Display Port to LVDS 1920x1200Pixels 2.7Gbps 56-Pin HVQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications LVDS
Operating Supply Voltage 3.3V
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-HVQFN (7x7)
Mounting SMD
Win Source Part Number 792723-PTN3460IBS/F1MP
Popularity Medium
Supply and Demand Status Limited
Family Name PTN3460IBS/F1MP
Introduction Date October 01, 2010
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PTN3460IBS/F1MP CAD Model

Description

The NXP PTN3460IBS/F1MP is a high-performance, low-power DisplayPort to LVDS bridge device that serves as an innovative solution for connecting legacy display panels to the newest digital video sources. It is a versatile and essential component for applications requiring the integration of modern video interfaces with established display technologies.

Key Features

  • DisplayPort 1.2 Compliant: The device supports up to 5.4 Gbps link rate and HBR2 (High Bit Rate 2), ensuring compatibility with the latest DisplayPort technology.
  • Integrated LVDS Interface: It features a dual-channel LVDS interface capable of driving display panels with resolutions up to WUXGA (1920x1200) at 60Hz, making it suitable for high-resolution displays.
  • On-chip Microcontroller: The PTN3460IBS/F1MP includes an embedded microcontroller that manages the DisplayPort configuration and provides a flexible and programmable platform.
  • Advanced Power Management: The device offers various power-saving modes, significantly reducing power consumption when the display is off or in standby.
  • EDID Management: It supports EDID (Extended Display Identification Data) pass-through and translation between DisplayPort and LVDS, ensuring seamless communication between the source and the display.
  • Plug and Play: Designed for easy implementation, the PTN3460IBS/F1MP facilitates plug-and-play operation without the need for additional drivers or software.
  • Compact Package: The device comes in a small HVQFN56 package, making it ideal for space-constrained applications.

Applications

The PTN3460IBS/F1MP is suitable for a broad range of applications, including notebook computers, desktop monitors, projectors, and industrial displays. Its ability to bridge the gap between new DisplayPort sources and existing LVDS displays makes it an indispensable component for system designers looking to upgrade video capabilities without the need for a complete redesign of the display subsystem.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0804 $54.4824
14+ $7.4506 $104.3084
21+ $7.2178 $151.5738
29+ $6.9849 $202.5621
38+ $6.7521 $256.5798
50+ $6.0536 $302.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess